EN
  • EN
  • DE

LT1491ACS#TRPBF

Part No LT1491ACS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name LT1491
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT1491ACS#TRPBFDKR, LT1491ACS#TRPBFCT, LT1491ACS#TRPBF-ND, LT1491ACS#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878421-LT1491ACS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1491ACS#TRPBF CAD Model

Description

Product Overview: LT1491ACS#TRPBF

The LT1491ACS#TRPBF is a high-quality operational amplifier (op-amp) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is designed to offer excellent performance across a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic circuits.

Key Features

  • Dual Operational Amplifier: The LT1491ACS#TRPBF contains two independent op-amp units, allowing for flexible circuit configurations in a single package.
  • Low Power Consumption: This device is optimized for low power operation, which is ideal for battery-powered and portable applications, helping to extend the life of the product.
  • Wide Supply Range: It operates with a supply voltage range from 2.5V to 36V, or ±1.25V to ±18V, accommodating a broad spectrum of power requirements.
  • High Output Drive: Capable of delivering a high output current, the LT1491ACS#TRPBF can drive capacitive loads effectively, which is crucial for robust performance in various situations.
  • Low Input Bias Current: The device features a low input bias current, making it suitable for high-impedance sensor interfaces and precision applications.
  • Over-The-Temperature Stability: It maintains stable operation over the industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The LT1491ACS#TRPBF is well-suited for a wide array of applications, including but not limited to:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Power Supply Control
  • Automotive Electronics

Product Details

Enclosed in a compact SOP-8 package, the LT1491ACS#TRPBF offers a space-saving solution for modern electronic systems. Its enhanced features, such as the input offset voltage, output stage with no phase reversal, and the ability to operate with very low input bias currents, make it a highly reliable and efficient choice for precision analog applications.

Reliability and Quality

Analog Devices Inc. ensures that its products meet the highest standards of quality and reliability. The LT1491ACS#TRPBF is no exception, and it comes with the assurance of performance that engineers around the world have come to expect from Analog Devices' components.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess