EN
  • EN
  • DE

LT1490CN8#PBF

Part No LT1490CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07V/µs
Gain Bandwidth Product 200 kHz
Current - Input Bias 4 nA
Voltage - Input Offset 250 µV
Current - Supply 40µA (x2 Channels)
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT1490CN8#PBF,LT1490CN8PBF
Standard Package 50
Win Source Part Number 1071414-LT1490CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1490CN8#PBF CAD Model

Description

Product Overview: LT1490CN8#PBF

The LT1490CN8#PBF is a high-quality operational amplifier (op-amp) developed by Analog Devices Inc., a company renowned for its precision electronic components. This op-amp is a part of the LT1490 series, which is designed to offer a balance of performance, power efficiency, and versatility, making it suitable for a wide range of applications.

Key Features

  • Dual Operational Amplifiers: The LT1490CN8#PBF contains two independent op-amps in a single package, providing flexibility for dual-channel applications or complex signal processing tasks.
  • Low Power Consumption: With a supply current of just 50µA per amplifier, it is an excellent choice for battery-powered devices and energy-sensitive applications.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2V to 36V, or ±1V to ±18V for split supplies, accommodating various circuit designs.
  • Input Offset Voltage: It features a low input offset voltage, which enhances measurement accuracy and signal integrity.
  • Output Stage: The output can swing to within millivolts of the supply rails, maximizing the dynamic range in single supply operations.
  • Package: The robust 8-pin PDIP (Plastic Dual In-line Package) ensures easy integration into a variety of circuit boards.

Applications

The LT1490CN8#PBF is suitable for a multitude of applications, including but not limited to:

  • Portable Instrumentation
  • Low Power Medical Systems
  • Battery-Powered Systems
  • Sensor Signal Conditioning
  • Active Filters
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is committed to maintaining the highest standards of quality and reliability. The LT1490CN8#PBF is built with this commitment in mind, ensuring stable and reliable performance in a range of environmental conditions. The part number suffix 'PBF' indicates that the product is lead (Pb) free and RoHS compliant, aligning with environmental regulations and customer requirements for reduced hazardous substances.

With its combination of low power consumption, wide supply range, and dual op-amp configuration, the LT1490CN8#PBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient component for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess