EN
  • EN
  • DE

LT1460ACS8-5#TRPBF

Part No LT1460ACS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.075% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.075% 40 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878401-LT1460ACS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460ACS8-5#TRPBF CAD Model

Description

Overview of LT1460ACS8-5#TRPBF

The LT1460ACS8-5#TRPBF is a precision, low power, 5V bandgap voltage reference IC designed and manufactured by Analog Devices Inc. This product is part of the LT1460 series, which is known for its high accuracy and stability across a wide range of operating conditions. The LT1460ACS8-5#TRPBF is an ideal choice for precision data conversion systems, battery-powered devices, and industrial and automotive applications.

Key Features

  • Output Voltage: Precisely trimmed to 5V with high accuracy.
  • Low Drift: Offers excellent temperature stability, minimizing voltage deviations over temperature variations.
  • Low Power Consumption: Designed for battery-powered and portable applications, it consumes minimal power, thereby extending battery life.
  • Wide Operating Temperature Range: Suitable for industrial and automotive applications, functioning reliably over a broad temperature spectrum.
  • Package: Available in an 8-lead SOIC package, the LT1460ACS8-5#TRPBF is compact and suitable for space-constrained applications.
  • Long-Term Stability: Demonstrates excellent long-term stability, ensuring consistent performance over the lifespan of the device.
  • Drop-In Replacement: Compatible with many other standard voltage references, making it easy to upgrade existing systems.

Applications

  • Precision data acquisition systems
  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial controls
  • Medical devices

Product Specifications

The LT1460ACS8-5#TRPBF voltage reference operates from a wide supply voltage range and offers a low dropout performance, ensuring a stable output even with variations in supply. The device features a low output noise, making it suitable for high-resolution analog-to-digital conversions. It also provides a load regulation specification that minimizes output variations under different load conditions.

With its combination of features, the LT1460ACS8-5#TRPBF from Analog Devices Inc. is a robust solution for applications requiring a stable and precise voltage reference. Its reliability and performance make it a preferred choice among engineers and designers for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4975 $67.4925
7+ $18.4594 $129.2158
10+ $17.8826 $178.8260
14+ $17.3058 $242.2812
18+ $16.7289 $301.1202
24+ $14.9984 $359.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess