EN
  • EN
  • DE

LT1431IN8#PBF

Part No LT1431IN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.4% 8DIP  /  Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.4% 100 mA 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT1431IN8#PBF
Standard Package 50
Win Source Part Number 1099557-LT1431IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1431IN8#PBF CAD Model

Description

Product Overview: LT1431IN8#PBF

The LT1431IN8#PBF is a precision programmable shunt voltage reference from Analog Devices Inc. This versatile component is designed to offer a reliable and stable reference voltage for a wide array of applications, including power supplies, digital voltmeters, and battery chargers, among others. The LT1431IN8#PBF is a direct replacement for the industry-standard LM431 and features improved specifications that enhance performance in all systems.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 2.5V and 36V with the use of two external resistors. This flexibility allows designers to customize the output to meet specific requirements.
  • High Precision: The LT1431IN8#PBF boasts a typical temperature coefficient of only 50ppm/°C, ensuring that the voltage reference remains consistent across a wide temperature range.
  • Low Dynamic Impedance: A dynamic output impedance of 0.22Ω combined with a sharp turn-on characteristic makes this device an excellent choice for Zener diode replacements.
  • Wide Operating Current Range: This device operates with a current between 1mA to 100mA, providing a broad operating range that suits various circuit configurations.

Applications

The LT1431IN8#PBF is ideal for use in:

  • Adjustable power supplies
  • Battery-operated equipment
  • Precision data systems
  • Instrumentation
  • Analog-to-digital converters (ADCs)

Package and Quality

The device is offered in an 8-pin PDIP package, ensuring compatibility with standard breadboards and sockets for ease of prototyping and integration into existing designs. The LT1431IN8#PBF is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

With its adjustable output voltage, low temperature coefficient, and wide operating current range, the LT1431IN8#PBF from Analog Devices Inc. stands out as a robust and versatile voltage reference solution. Its high precision and stability make it an essential component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,226 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess