EN
  • EN
  • DE

LT1358IN8#PBF

Part No LT1358IN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Voltage Feedback Amplifier Circuit - 8-PDIP
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924037-LT1358IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1358IN8#PBF CAD Model

Description

Product Overview

The LT1358IN8#PBF is a high-performance, low-power dual operational amplifier from Analog Devices Inc., designed to provide a perfect blend of speed, precision, and low noise in a wide array of electronic applications. This versatile op-amp is a great choice for signal conditioning, active filters, and general-purpose amplification tasks, owing to its impressive feature set and robust design.

Key Features

  • High Speed: The LT1358IN8#PBF offers a high slew rate and fast settling time, making it ideal for applications requiring quick response times.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures high-fidelity signal amplification, critical for audio and instrumentation applications.
  • Low Noise: The device boasts an excellent noise performance, which is essential for precision amplification in sensitive equipment.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1358IN8#PBF remains energy-efficient, making it suitable for battery-powered devices.
  • Dual Amplifier Configuration: The dual op-amp design provides flexibility, allowing for independent channel operation or various combined configurations like differential amplifiers.
  • Stable with Capacitive Loads: This op-amp is designed to be stable when driving capacitive loads, which is often a challenge for high-speed amplifiers.

Applications

The LT1358IN8#PBF is a versatile component that can be used in a broad range of applications, including:

  • Active Filters
  • Signal Conditioning Circuits
  • Data Acquisition Systems
  • Audio Processing
  • Test and Measurement Equipment
  • Medical Devices
  • Analog to Digital Converters (ADC) Driver

Product Specifications

The LT1358IN8#PBF comes in an 8-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting. It operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with both single and dual supply operations. The operational temperature range of this device ensures reliable performance across diverse environmental conditions.

With its exceptional balance of speed, precision, and low noise, the LT1358IN8#PBF from Analog Devices Inc. stands out as a premium choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess