EN
  • EN
  • DE

LT1031BCH

Part No LT1031BCH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SER/SHNT 0.05% TO39-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.05% 10 mA TO-39-3
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39-3
Family Name LT1031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924016-LT1031BCH
Ultra Librarian 3D Model Ultra Librarian LT1031BCH CAD Model

Description

The LT1031BCH is a precision voltage reference manufactured by Analog Devices Inc., renowned for its high-quality electronic components. This device is designed to offer a stable and precise reference voltage over a wide range of environmental conditions, making it an ideal choice for high-performance applications where accuracy is paramount.

Key Features

  • Stability: The LT1031BCH provides excellent long-term voltage stability, a critical feature for maintaining accuracy over time in various applications.
  • Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures minimal deviation in output voltage with changes in temperature, which is essential for applications that operate across a broad temperature range.
  • Low Noise: It exhibits low noise characteristics, making it suitable for sensitive electronic circuits where noise can significantly affect performance.
  • Output Voltage: The device offers a precise output voltage that ensures reliable performance in critical systems.
  • Package: The LT1031BCH is available in a hermetic package, which provides excellent environmental and mechanical protection, ensuring the device's reliability and longevity.

Applications

The LT1031BCH is versatile and can be used in a wide array of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial instrumentation
  • Medical equipment
  • Laboratory equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1031BCH is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. This product is a testament to Analog Devices' dedication to providing components that professionals trust for precision and durability.

Technical Specifications

Parameter Value Output Voltage Specified at time of purchase Temperature Coefficient Low Package Type Hermetic Manufacturer Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess