EN
  • EN
  • DE

JM38510/11402BPA

Part No JM38510/11402BPA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8CERDIP / J-FET Amplifier 1 Circuit 8-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Military, MIL-M-38510/114
Package Tube
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 7.5V/µs
Current - Input Bias 100 pA
Voltage - Input Offset 5 mV
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number JM38510/11402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names JM38510/11402BPA-ND,2156-JM38510/11402BPA,ANAANAJM38510/11402BPA,-2735-JM38510/11402BPA,505-JM38510/11402BPA
Standard Package 1
Win Source Part Number 964907-JM38510/11402BPA
Ultra Librarian 3D Model Ultra Librarian JM38510/11402BPA CAD Model

Description

Analog Devices Inc. JM38510/11402BPA Product Overview

The JM38510/11402BPA is a high-performance, precision integrated circuit from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This product is designed to deliver reliable and stable performance for a wide range of applications that require exacting specifications and robust functionality.

Key Features:

  • High Precision: The JM38510/11402BPA is engineered to provide precise measurements and stable outputs, ensuring accuracy in critical applications.
  • Durability: Built to withstand harsh conditions, this product offers a durable solution that can operate effectively in a variety of challenging environments.
  • Versatility: Suitable for multiple applications, the JM38510/11402BPA can be integrated into military, aerospace, and industrial systems, among others.
  • Quality Assurance: As with all Analog Devices Inc. products, this integrated circuit is manufactured to meet the highest quality standards, ensuring consistent and dependable performance.

Applications:

The JM38510/11402BPA is adept at serving in environments where precision is paramount. Its typical applications include, but are not limited to:

  • Avionics and aerospace systems
  • Military equipment
  • Precision instrumentation
  • Control systems
  • High-end industrial machinery

Technical Specifications:

For engineers and technicians who require detailed technical specifications, the JM38510/11402BPA comes with comprehensive documentation provided by Analog Devices Inc. This documentation includes electrical characteristics, pin configurations, package details, and recommended operating conditions to ensure optimal integration and performance within your system.

Availability:

The Analog Devices Inc. JM38510/11402BPA is available through authorized distributors. Customers can rely on timely support and availability, ensuring that their projects can proceed without delay. For pricing, purchasing information, and further assistance, contact an authorized distributor or visit the Analog Devices Inc. website.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess