EN
  • EN
  • DE

ITD2010TR

Part No ITD2010TR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995148-ITD2010TR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITD2010TR CAD Model

Description

The ITD2010TR, a cutting-edge integrated circuit from the renowned manufacturer Analog Devices Inc., is a quintessential component for modern electronics. Known for its reliability and precision, this product is designed to cater to the needs of demanding applications across various industries including telecommunications, automotive, and industrial automation.

Key Features

  • High Performance: The ITD2010TR is built to deliver top-notch performance, ensuring that electronic systems function with the utmost efficiency and reliability.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, this product exemplifies Analog Devices Inc.'s commitment to innovation and quality.
  • Energy Efficient: With an emphasis on power conservation, the ITD2010TR is designed to minimize energy consumption, making it an ideal choice for eco-conscious applications.
  • Durability: The robust construction of the ITD2010TR guarantees a long operational life, even under strenuous conditions.
  • Compact Design: Its small form factor allows for seamless integration into space-constrained environments without compromising on functionality.

Applications

The versatile nature of the ITD2010TR makes it suitable for a wide range of applications. Its precision and durability are particularly beneficial in:

  • High-speed data communication systems
  • Automotive control units
  • Industrial process control equipment
  • Medical devices requiring high reliability
  • Consumer electronics that demand energy efficiency

Product Specifications

The ITD2010TR comes with specifications that ensure compatibility and easy integration into various electronic systems:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: Surface Mount
  • Package / Case: To be specified based on the actual product series
  • Operating Temperature Range: Specified per product datasheet

For detailed technical specifications, potential buyers are advised to consult the datasheet provided by Analog Devices Inc. This will ensure that the ITD2010TR meets the exact requirements of their application.

Ordering Information

The ITD2010TR is available for order, and interested parties can obtain it through authorized distributors of Analog Devices Inc. It is essential to refer to the part number ITD2010TR when placing an order to ensure the correct product is procured.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess