EN
  • EN
  • DE

IA18XERPLQ100IR2

Part No IA18XERPLQ100IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 50MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 204968-IA18XERPLQ100IR2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian IA18XERPLQ100IR2 CAD Model

Description

Introducing the IA18XERPLQ100IR2 from Analog Devices Inc.

The IA18XERPLQ100IR2 is a cutting-edge product from the reputable Analog Devices Inc., designed to deliver high-performance and reliability for a wide range of applications. This innovative component is part of Analog Devices' extensive portfolio of integrated circuits and solutions that cater to the demanding needs of the electronics industry.

Key Features

  • Precision Engineering: Analog Devices Inc. is renowned for its precision engineering, and the IA18XERPLQ100IR2 is no exception. It is built to provide accurate and stable performance in various conditions.
  • Robust Design: This product is designed with durability in mind, ensuring that it can withstand the rigors of both industrial and consumer applications.
  • Versatility: The IA18XERPLQ100IR2 is suited for multiple applications, making it a versatile choice for designers and engineers looking to integrate a reliable component into their systems.

Applications

The IA18XERPLQ100IR2 is ideal for use in a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Communication equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

The technical specifications of IA18XERPLQ100IR2 include:

  • High integration level to reduce system complexity
  • Low power consumption for energy-efficient operation
  • Advanced packaging for improved thermal performance
  • Compatibility with various signal processing requirements

About Analog Devices Inc.

Analog Devices Inc. has established itself as a leader in the semiconductor industry, with a reputation for innovation and quality. The company provides a wide array of components, including converters, amplifiers, and processors, all designed with the customer's needs in mind. With the IA18XERPLQ100IR2, Analog Devices Inc. continues to demonstrate its commitment to developing products that push the boundaries of technology and provide exceptional value to its users.

For those in search of a reliable and high-quality component that can deliver top-notch performance, the IA18XERPLQ100IR2 from Analog Devices Inc. is an excellent choice that is sure to meet and exceed expectations.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.5286 $88.5286
2+ $85.7621 $171.5242
3+ $82.9956 $248.9868
4+ $80.2291 $320.9164
5+ $71.9295 $359.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess