EN
  • EN
  • DE

IA188XLPLC68IR2

Part No IA188XLPLC68IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 68PLCC / series Microcontroller IC 16-Bit 25MHz ROMless 68-PLCC (24.21x24.21)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Package Tube
Core Size 16-Bit
Speed 25MHz
Connectivity EBI/EMI, UART/USART
Peripherals DMA
Program Memory Type ROMless
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.21x24.21)
Base Product Number IA188
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 1108-1019,-2735-IA188XLPLC68IR2,1108-1019-ND
Standard Package 1
Win Source Part Number 970915-IA188XLPLC68IR2
Ultra Librarian 3D Model Ultra Librarian IA188XLPLC68IR2 CAD Model

Description

Introducing the IA188XLPLC68IR2 from Analog Devices Inc.

The IA188XLPLC68IR2 is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a company renowned for its innovative and reliable products in the field of signal processing. This particular component is engineered to meet the rigorous demands of sophisticated electronic systems, providing a robust solution for a wide range of applications.

Key Features

  • High Integration: The IA188XLPLC68IR2 integrates multiple functionalities into a single chip, which helps in reducing the overall footprint and complexity of the circuit designs where it is implemented.
  • Advanced Technology: Built on Analog Devices' cutting-edge technology, this product offers superior performance, including high-speed operation, low power consumption, and excellent thermal management.
  • Versatility: The versatility of the IA188XLPLC68IR2 makes it an ideal choice for a multitude of applications, ranging from industrial control systems to complex data processing units.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the IA188XLPLC68IR2 is no exception. It is designed to deliver consistent performance even under strenuous conditions.

Applications

The IA188XLPLC68IR2 is suited for deployment in a variety of sectors, including but not limited to:

  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Equipment
  • Aerospace and Defense

Technical Specifications

Here are some of the technical highlights that define the IA188XLPLC68IR2:

  • Robust operating temperature range, ensuring stability across different working environments.
  • Compliance with industry standards for electronic components, ensuring compatibility and interoperability with other devices.
  • Encased in a durable package that safeguards the chip against physical stress and environmental factors.

With the IA188XLPLC68IR2, Analog Devices Inc. continues its tradition of providing high-quality, high-performance integrated circuits. Whether you're designing a new system or upgrading an existing one, this product offers the reliability and efficiency that engineers and technicians trust.

Ordering and Availability

For pricing, availability, and additional information about the IA188XLPLC68IR2, please contact Analog Devices Inc. or an authorized distributor. Ensure your designs are powered by the best—choose the IA188XLPLC68IR2 for your next project.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess