EN
  • EN
  • DE

IA188ES-PTQ100I-R-03

Part No IA188ES-PTQ100I-R-03
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Type ROMless
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-TQFP
Win Source Part Number 204966-IA188ES-PTQ100I-R-03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IA188ES-PTQ100I-R-03 CAD Model

Description

Analog Devices Inc. IA188ES-PTQ100I-R-03: High-Performance Analog Interface Product

The IA188ES-PTQ100I-R-03 is a cutting-edge analog interface product from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to a wide range of applications that demand high precision, robust performance, and reliability. With its advanced features and specifications, the IA188ES-PTQ100I-R-03 is an ideal choice for engineers and designers looking for a solution that can handle complex analog signal processing tasks.

Key Features:

  • High Precision: The IA188ES-PTQ100I-R-03 offers exceptional accuracy and linearity, making it suitable for critical measurement and control systems.
  • Wide Operating Temperature Range: This product is designed to operate reliably over a broad temperature range, ensuring consistent performance in harsh environmental conditions.
  • Robust Design: Built to withstand tough industrial settings, the IA188ES-PTQ100I-R-03 is resistant to shocks, vibrations, and other physical stresses.
  • Low Power Consumption: Efficiency is at the heart of this product, with low power consumption that helps to minimize the overall energy footprint of the systems it is integrated into.
  • Integration Friendly: The product comes in a PTQ100 package that is compatible with standard PCB technologies, facilitating easy integration into a wide variety of designs.

Applications:

The IA188ES-PTQ100I-R-03 is versatile and can be used in numerous applications, including:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical equipment
  • Automotive systems
  • Data acquisition systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the IA188ES-PTQ100I-R-03 is no exception. It is manufactured using state-of-the-art processes and tested rigorously to ensure it meets the highest standards of performance and reliability.

Overall, the IA188ES-PTQ100I-R-03 from Analog Devices Inc. represents a blend of advanced technology, precision engineering, and reliability, making it a top choice for professionals in need of a high-quality analog interface product.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess