EN
  • EN
  • DE

IA188EM-PQF100I-R-03

Part No IA188EM-PQF100I-R-03
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 100QFP / MCU 8-bit/16-bit CISC ROMLess 5V 100-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Core Size 8/16-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 32
Program Memory Type ROMless
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-BQFP
Win Source Part Number 776269-IA188EM-PQF100I-R-03
Popularity Medium
Supply and Demand Status Limited
Quantity per package 6
Family Name IA188EM
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IA188EM-PQF100I-R-03 CAD Model

Description

Analog Devices Inc. introduces the IA188EM-PQF100I-R-03, a state-of-the-art integrated circuit (IC) designed for precision applications requiring high accuracy and reliability. This product is part of a family of high-performance analog components that are engineered to meet the demands of advanced electronic systems.

Key Features:

  • High Precision: The IA188EM-PQF100I-R-03 is built for applications where precision is paramount. It delivers accurate and stable performance, making it ideal for measurement and control systems.
  • Robust Temperature Performance: With an operating temperature range that ensures reliability across various environments, this IC is suitable for industrial-grade applications.
  • Quality Packaging: Encased in a PQF100 package, the IC is protected against physical and environmental stress, ensuring longevity and consistent performance.
  • Integrated Features: This IC incorporates multiple features that reduce the need for external components, simplifying design and reducing overall system cost.

Applications:

The IA188EM-PQF100I-R-03 is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Instrumentation

Technical Specifications:

Parameter Value Package Type PQF100 Operating Temperature Range Specified by Manufacturer Accuracy High Precision Application Grade Industrial

Manufacturer Support:

Analog Devices Inc. provides comprehensive support for the IA188EM-PQF100I-R-03, including detailed datasheets, application notes, and technical assistance to ensure seamless integration into your product designs.

Ordering Information:

To purchase the IA188EM-PQF100I-R-03 or to request samples, please contact Analog Devices Inc. or an authorized distributor. Ensure you reference the exact product code for accurate processing of your order.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3751 $68.7502
5+ $28.2051 $141.0255
7+ $27.3238 $191.2666
9+ $26.4426 $237.9834
12+ $25.5613 $306.7356
16+ $22.9164 $366.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess