EN
  • EN
  • DE

IA186ES-PTQ100I-R-03

Part No IA186ES-PTQ100I-R-03
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 40MHz
Number of I/O 32
Program Memory Type ROMless
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-TQFP
Win Source Part Number 204961-IA186ES-PTQ100I-R-03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IA186ES-PTQ100I-R-03 CAD Model

Description

Product Overview: IA186ES-PTQ100I-R-03 by Analog Devices Inc.

The IA186ES-PTQ100I-R-03 is a high-performance product from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular device is designed to cater to a wide array of applications that require precise signal processing and analog-to-digital conversion.

Key Features

  • Integrated Precision: The IA186ES-PTQ100I-R-03 is equipped with advanced technology that ensures high accuracy and linearity in signal processing, making it ideal for sensitive applications where precision is paramount.
  • Robust Temperature Range: This device operates effectively across a broad temperature range, ensuring reliability and performance stability in various environmental conditions.
  • Package Type: The product is available in a PTQ100 package, which is known for its compact footprint and ease of integration into a wide range of electronic systems.
  • Industrial Grade: As an industrial-grade component, the IA186ES-PTQ100I-R-03 is built to meet stringent standards, ensuring durability and longevity even in the most demanding industrial settings.

Applications

The versatility of the IA186ES-PTQ100I-R-03 makes it suitable for an extensive range of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The IA186ES-PTQ100I-R-03 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the requirements of the most critical applications.

Environmental Compliance

The IA186ES-PTQ100I-R-03 is designed with environmental sustainability in mind. It complies with various international standards, ensuring that it is a responsible choice for designers and manufacturers concerned with environmental impact.

In conclusion, the IA186ES-PTQ100I-R-03 from Analog Devices Inc. is a robust, precise, and reliable component that serves as a critical building block in a wide range of electronic systems. Its integration into your product can provide the performance and quality necessary to meet the demands of today's sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess