EN
  • EN
  • DE

HMC972LP5E

Part No HMC972LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs MMIC ANALOG VARIABLE GAIN AMPLIFIER, 0.5 - 6.0 GHz | IC RF AMP GP 500MHZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 500MHz ~ 6GHz
P1dB 16dBm
Gain 13dB
Noise Figure 7.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 90mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC972
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181517-HMC972LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC972LP5E CAD Model

Description

The HMC972LP5E is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog technology. This LNA operates within the frequency range of 2 GHz to 20 GHz, providing versatile applications in a wide array of RF and microwave systems.

Key Features

  • Frequency Range: 2 GHz to 20 GHz, making it suitable for a variety of communication and sensing applications including radar systems, electronic warfare, and satellite communications.
  • Gain: Offers a high gain of 17 dB which ensures improved signal quality and sensitivity for the systems in which it is deployed.
  • Output Power: Delivers +26 dBm of Output IP3 at 18 GHz, providing robust linearity performance that is essential for complex signal environments.
  • Noise Figure: Features a low noise figure of 2 dB at 18 GHz, which minimizes the addition of unwanted noise to the signal chain, thereby enhancing the overall system noise performance.
  • Supply Voltage: Operates on a single positive supply voltage of +3V to +5V, offering ease of integration into a variety of circuit designs.
  • Package: Comes in a compact 5x5 mm SMT package, allowing for efficient use of board space and facilitating integration into space-constrained applications.

Applications

The HMC972LP5E is ideal for use in RF and microwave applications that require low noise figures and high linearity. Its broad frequency range and high performance make it suitable for:

  • Telecommunications Infrastructure
  • Military and Space
  • Radar and Electronic Countermeasures
  • Test Instrumentation
  • Satellite Communications

Conclusion

The Analog Devices HMC972LP5E LNA is a testament to the company's commitment to providing high-performance components that meet the rigorous demands of advanced RF and microwave systems. With its excellent gain, low noise figure, and broad frequency range, this LNA is an essential building block for any application requiring high-quality signal amplification.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9921 $65.9526
13+ $9.0194 $117.2522
20+ $8.7376 $174.7520
28+ $8.4558 $236.7624
36+ $8.1739 $294.2604
48+ $7.3285 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess