EN
  • EN
  • DE

HMC962LC4TR

Part No HMC962LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 7.5GHZ-26.5GHZ 24CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 7.5GHz ~ 26.5GHz
P1dB 13dBm
Gain 13dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 3.5V
Current - Supply 70mA
Manufacturer Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Part Number Series HMC962
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810199-HMC962LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC962LC4TR CAD Model

Description

Product Overview: HMC962LC4TR

The HMC962LC4TR is a high-performance, ultra-low phase noise amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave series and is specifically engineered for applications that demand exceptional signal integrity and noise characteristics.

Key Features

  • Frequency Range: The amplifier operates within a broad frequency range, making it suitable for a variety of RF and microwave applications.
  • Low Phase Noise: The HMC962LC4TR boasts an ultra-low phase noise performance, which is critical in maintaining the purity of the signal in high-frequency applications.
  • High Gain: It offers high gain levels, ensuring that signal strength is maintained or enhanced when passing through the amplifier.
  • Output Power: The device is capable of delivering substantial output power, which is essential for driving subsequent stages in a signal chain or for direct use in transmission systems.
  • Package Type: Housed in a compact LC4 package, the HMC962LC4TR is designed for easy integration into a wide range of electronic systems.

Applications

The HMC962LC4TR is ideal for use in:

  • Test and measurement equipment
  • Military and space applications
  • Telecommunications infrastructure
  • Radar systems
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability. The HMC962LC4TR is built to meet the highest standards, ensuring stable performance in even the most demanding environments. Its robust construction and meticulous design cater to the needs of mission-critical systems where failure is not an option.

Conclusion

In summary, the HMC962LC4TR from Analog Devices Inc. is a versatile, high-performance amplifier that stands out for its ultra-low phase noise and high gain. With its broad frequency range and significant output power, it is an excellent choice for designers looking to enhance signal quality in advanced electronic systems. The product's compact footprint and reliable operation under various conditions make it a top contender for a wide array of RF and microwave applications.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess