EN
  • EN
  • DE

HMC924LC5

Part No HMC924LC5
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GaAs MMIC I/Q UPCONVERTER 10 - 16 GHz | IC MMIC I/Q UPCONVERTER 32SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Upconverter
Frequency 10GHz ~ 16GHz
RF Type Radar
Manufacturer Package 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Family Part Number HMC924
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181508-HMC924LC5
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC924LC5 CAD Model

Description

Analog Devices Inc. HMC924LC5 - A High-Performance Frequency Divider

The HMC924LC5 from Analog Devices Inc. is a state-of-the-art frequency divider that offers exceptional performance and versatility for a wide range of applications. This device is part of the Hittite Microwave Corporation product line, which is renowned for its high-quality microwave and RF components. The HMC924LC5 is designed to meet the stringent requirements of modern electronic systems, providing reliable and accurate frequency division capabilities.

Key Features:

  • Frequency Range: The HMC924LC5 operates over a broad frequency range, making it suitable for diverse applications, including microwave radio, VSAT, military and space, test instrumentation, and broadband communication systems.
  • Division Factor: With a fixed division factor of 5, it ensures precise frequency division, essential for systems requiring stable and consistent signal processing.
  • High Isolation: The device offers excellent isolation between the input and output ports, minimizing signal leakage and preserving signal integrity.
  • Low Phase Noise: It features low phase noise performance, which is critical for maintaining the quality of the signal throughout the frequency division process.
  • Package: The HMC924LC5 comes in a compact 5x5 mm surface-mount leadless ceramic package (LC5), which is suitable for space-constrained applications while providing robustness and reliability.

Applications:

  • Point-to-point and point-to-multipoint radios
  • VSAT systems
  • Military radar and sensors
  • Test and measurement equipment
  • Broadband wireless access systems

The HMC924LC5 is designed to deliver consistent performance and is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of RF and microwave technology. Its robust design and advanced features ensure that it can meet the needs of the most demanding applications, making it an excellent choice for designers looking for a reliable frequency division solution.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess