EN
  • EN
  • DE

QN9090-001-T10

Part No QN9090-001-T10
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description QN9090 BLE SOC DEV KIT / - QN9090 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Bulk
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products QN9090
Supplied Contents Board(s)
Base Product Number QN9090
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1337038-QN9090-001-T10
Ultra Librarian 3D Model Ultra Librarian QN9090-001-T10 CAD Model

Description

The QN9090-001-T10 is a state-of-the-art integrated circuit from NXP Semiconductors, designed for the next generation of ultra-low-power wireless applications. This robust product is part of the QN series, which is renowned for its exceptional performance in wireless connectivity, particularly in the Bluetooth Low Energy (BLE) domain.

Key Features

  • Bluetooth 5.0 Support: The QN9090-001-T10 is equipped with the latest Bluetooth 5.0 technology, offering enhanced data rates (EDR), improved privacy, and extended range capabilities, making it ideal for IoT devices.
  • Energy Efficiency: Designed for devices requiring low power consumption, the QN9090-001-T10 ensures extended battery life, thanks to its energy-efficient architecture and power management systems.
  • Integrated Arm Cortex-M4 Processor: At the heart of the QN9090-001-T10 is a powerful 32-bit Arm Cortex-M4 CPU with a floating-point unit (FPU), allowing for efficient data processing and complex algorithm computations.
  • Advanced Security Features: Security is a priority with the QN9090-001-T10, featuring AES-128 encryption, secure boot, and a range of cryptographic services to protect against unauthorized access and ensure data integrity.
  • Flexible Peripherals: The device includes a variety of peripherals such as timers, a serial communication interface, and an ADC, providing developers the flexibility to connect a wide range of sensors and actuators.

Applications

The QN9090-001-T10 is versatile and can be deployed in numerous applications, including but not limited to:

  • Smart Home Automation
  • Wearable Devices
  • Wireless Sensors and Actuators
  • Health and Fitness Trackers
  • Industrial IoT Devices

Conclusion

In conclusion, the QN9090-001-T10 from NXP is a powerful and flexible solution for designers looking to create advanced wireless products. With its robust feature set, including Bluetooth 5.0, energy efficiency, and advanced security, this integrated circuit is positioned to be a leading choice for a wide array of IoT applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess