EN
  • EN
  • DE

HMC916LP3E

Part No HMC916LP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X3 ACTIVE 16-QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
Function Frequency Multiplier
Frequency 8GHz ~ 16GHz
RF Type General Purpose
Secondary Attributes Active Frequency Multiplier
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC916
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378590-HMC916LP3E
Ultra Librarian 3D Model Ultra Librarian HMC916LP3E CAD Model

Description

Analog Devices Inc. HMC916LP3E

The HMC916LP3E from Analog Devices Inc. is a high-performance, wideband Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) that delivers exceptional phase noise performance. Designed for RF and microwave applications, this device is a perfect fit for a wide range of applications including wireless infrastructure, test and measurement equipment, and satellite communication systems.

The HMC916LP3E operates over a broad frequency range and is capable of generating frequencies from 1500 MHz to 3000 MHz, making it highly versatile for various frequency planning architectures. Its fractional-N divider allows for fine frequency resolution, which is critical in modern communication systems that require precise frequency generation and signal integrity.

One of the standout features of the HMC916LP3E is its low phase noise characteristic, which is essential for maintaining signal quality in sensitive RF systems. This PLL with an integrated VCO also offers a wideband phase detector frequency that enables faster lock times and better noise performance, contributing to the overall efficiency and reliability of the systems in which it is used.

The device comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications. It also supports a single supply voltage from 3.3V to 5V, simplifying power supply design. The HMC916LP3E includes a number of programmable features such as phase adjust, exact frequency mode, and anti-backlash pulse width, providing designers with the flexibility to tailor the PLL to their specific requirements.

To facilitate easy integration, the HMC916LP3E is accompanied by Analog Devices' comprehensive simulation and design tools. Designers can leverage these tools to optimize their system performance and accelerate the product development cycle. With its robust feature set, the HMC916LP3E exemplifies Analog Devices' commitment to providing innovative solutions that address the complex challenges faced by RF and microwave system designers.

Overall, the HMC916LP3E is a testament to Analog Devices Inc.'s expertise in high-frequency design, offering a mix of performance, flexibility, and ease of use that is hard to match in the industry.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,364.0388 $1,364.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess