EN
  • EN
  • DE

HMC915LP4E

Part No HMC915LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ-2.7GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
RF Type General Purpose
Frequency 500MHz ~ 2.7GHz
Number of Mixers 1
Noise Figure 8.5dB
Current - Supply 88mA
Voltage - Supply 5V
Case 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Win Source Part Number HMC915LP4ETR-147058
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC915LP4E CAD Model

Description

Analog Devices Inc. HMC915LP4E RF Amplifier

The HMC915LP4E from Analog Devices Inc. is a high-performance, wideband RF amplifier designed to meet the needs of demanding RF and microwave applications. This versatile amplifier is an ideal choice for designers looking to enhance signal strength in their communication systems, test equipment, and radar platforms.

Key Features and Benefits

  • Wide Frequency Range: The HMC915LP4E operates effectively across a broad frequency spectrum, making it suitable for a wide array of applications, from commercial communication systems to military radar.
  • High Gain: With a high gain level, this amplifier significantly improves signal strength, ensuring clear and reliable communication even in challenging environments.
  • Excellent Output Power: The device delivers robust output power that can drive a variety of RF components and systems, ensuring efficient signal transmission.
  • Low Noise Figure: The low noise figure of the HMC915LP4E minimizes signal distortion and improves overall system sensitivity and performance.
  • Single Supply Voltage: Operating on a single supply voltage simplifies the power supply design, reducing complexity and saving space on the PCB.

Applications

  • Telecommunications
  • Test and Measurement Equipment
  • Military and Space
  • Radar Systems
  • Satellite Communications

Product Specifications

The HMC915LP4E is housed in a compact 4x4 mm QFN package, making it easy to integrate into space-constrained designs. It features a wide frequency range from DC to 28 GHz, providing versatility for various RF applications. The gain is typically 11 dB, with an output power of +22 dBm at 1 dB compression point, ensuring strong signal amplification. The amplifier operates on a supply voltage of +5V and has an integrated active bias network, which simplifies external circuitry and enhances performance stability.

Engineers and designers looking for a reliable RF amplifier with wideband capabilities and high performance will find the HMC915LP4E from Analog Devices Inc. to be an exceptional choice. Its combination of features, including a wide operating frequency range, high gain, and low noise figure, makes it a versatile component suitable for a variety of challenging applications.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess