EN
  • EN
  • DE

SESMF05AC

Part No SESMF05AC
Manufacturer SINO-IC
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970230-SESMF05AC
Categories OEM Parts( S )
Manufacturer SINO-IC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SESMF05AC CAD Model

Description

The SESMF05AC is a Transient Voltage Suppressor (TVS) diode manufactured by SINO-IC. It is designed to protect sensitive electronic components from transient voltage events, specifically focusing on protection against electrostatic discharge (ESD) and electrical fast transient (EFT). It is characterized by its fast response time and low clamping voltage, offering robust protection for sensitive circuits.

Applications:

  • I/O port protection
  • Data line protection
  • Microcontroller protection
  • Sensor protection
  • Keypads and button arrays
  • Power supply protection

Features:

  • TVS Diode (Transient Voltage Suppressor)
  • Low clamping voltage to protect sensitive circuits
  • Fast response time for rapid transient suppression
  • Operating temperature range: (Consult datasheet)
  • Reverse stand-off voltage: Typically 5V (Check the specific datasheet)
  • Low capacitance for minimal signal distortion
  • Surface mount package (SMA or similar)

Benefits:

  • Robust Protection: Provides reliable protection against ESD and other transient voltage threats.
  • Fast Response: Quickly clamps transient voltages, minimizing stress on protected components.
  • Low Clamping Voltage: Limits the maximum voltage seen by protected components.
  • Minimal Signal Distortion: Low capacitance helps to preserve signal integrity.
  • Easy Integration: Surface mount package facilitates simple PCB assembly.
  • Extended Lifespan: Protects against damage that can shorten the lifespan of electronic devices.

Additional Details:

The SESMF05AC is optimized to provide effective protection in environments prone to ESD or EFT. The low clamping voltage is a critical parameter, and the datasheet must be consulted to ensure it is suitable for the voltage tolerance of the components being protected. The fast response time is essential for quickly suppressing transient events before they can cause damage. Always refer to the manufacturer's datasheet for detailed specifications, including clamping voltage versus surge current, operating temperature range, and recommended PCB layout guidelines. Proper grounding and PCB trace routing are also crucial for optimal ESD protection. The case style (e.g., SMA) affects power dissipation capabilities, and should be considered when selecting this device.

You May Also Be Interested in

Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0428

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3,315+ $0.0151 $50.0565
8,065+ $0.0124 $100.0060
12,500+ $0.0120 $150.0000
17,245+ $0.0116 $200.0420
22,125+ $0.0113 $250.0125
29,705+ $0.0101 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 3315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess