EN
  • EN
  • DE

HMC857LC5

Part No HMC857LC5
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 2X2 32CSMD / Telecommunications Switch IC 1 Channel 32-CSMT (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Strip
Applications Telecommunications
Number of Channels 1
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 14GHz
Features Programmable Output
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Base Product Number HMC857
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1243-1-ND,-2735-HMC857LC5,1127-1243-ND,1127-1243,1127-1243-1,505-HMC857LC5
Standard Package 1
Win Source Part Number 1221879-HMC857LC5
Ultra Librarian 3D Model Ultra Librarian HMC857LC5 CAD Model

Description

The HMC857LC5 from Analog Devices Inc. is a state-of-the-art frequency divider with cutting-edge features designed for high-performance applications in the RF and microwave domains. This high-quality component is a testament to Analog Devices' commitment to providing innovative solutions that push the boundaries of technology.

Key Features:

  • Frequency Range: The HMC857LC5 operates over a broad frequency range, making it a versatile choice for various applications, from sensitive instrumentation to robust communication systems.
  • Division Factor: It offers a fixed division factor, ensuring precise frequency division for signal processing tasks.
  • Low Phase Noise: The device boasts exceptionally low phase noise performance, which is crucial for maintaining signal integrity in high-frequency applications.
  • High Isolation: With high isolation between the input and output, the HMC857LC5 minimizes potential interference, resulting in cleaner, more accurate signal processing.
  • Output Power: It provides consistent output power across its operating frequency range, ensuring reliable performance in a variety of conditions.
  • Package: The HMC857LC5 comes in a compact LC5 package, which is designed for easy integration into a wide range of electronic systems.

Applications:

The HMC857LC5 is ideal for use in high-frequency systems such as:

  • Fiber optic and broadband telecom equipment
  • Microwave radios and VSAT systems
  • Test and measurement equipment
  • Military radar and ECM systems
  • Space and satellite communication systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC857LC5 is no exception. It is manufactured to meet the highest industry standards, ensuring it performs consistently even under the most demanding conditions. With the HMC857LC5, designers and engineers can trust that they are incorporating a top-tier frequency divider into their systems.

Summary:

The HMC857LC5 from Analog Devices Inc. is a premium frequency divider offering excellent performance and reliability for sophisticated RF and microwave systems. Its broad frequency range, low phase noise, and robust design make it an ideal choice for professionals looking for the best in frequency control components.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess