EN
  • EN
  • DE

HMC8038LP4CE

Part No HMC8038LP4CE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description High Isolation, Silicon SPDT, Nonreflective Switch, 0.1 GHz to 6.0 GHz | IC RF SWITCH SPDT 6GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type Cellular
Topology Absorptive
Circuit SPDT
Frequency Range 100MHz ~ 6GHz
Isolation 60dB
Insertion Loss 0.8dB
Test Frequency 100MHz, 6GHz
P1dB 36dBm
IIP3 60dBm
Impedance 50Ohm
Supply Voltage (V) 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Family Part Number HMC8038
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 731218-HMC8038LP4CE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC8038LP4CE CAD Model

Description

The HMC8038LP4CE from Analog Devices Inc. is a high-performance, integrated RF amplifier that offers a unique combination of efficiency, linearity, and bandwidth. This product is designed to meet the demanding requirements of wireless infrastructure and a wide range of RF applications, including satellite communications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC8038LP4CE operates over a broad frequency range, providing versatility for various applications.
  • High Linearity: This amplifier delivers excellent linearity, which is critical for maintaining signal integrity and reducing distortion in complex RF systems.
  • Efficient Power Consumption: Designed for energy-conscious applications, it offers a balance of performance and power efficiency.
  • Compact Package: The device comes in a compact 4x4 mm QFN package, making it suitable for space-constrained designs.

Applications

  • Wireless Infrastructure
  • Satellite Communications
  • RF Test Equipment
  • Military and Defense Systems

Product Specifications

Parameter Value
Frequency Range Specified Range (GHz)
Gain High Gain (dB)
Output Power High P1dB (dBm)
Package 4x4 mm QFN
Supply Voltage Specified Voltage (V)

The HMC8038LP4CE is a testament to Analog Devices Inc.'s commitment to providing cutting-edge RF solutions. With its robust design and superior performance, it stands out as a top choice for engineers looking to enhance their RF systems. For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess