EN
  • EN
  • DE

HMC802ALP3E

Part No HMC802ALP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 20DB 16VFQFN / RF Attenuators 20dB 0 Hz ~ 1 GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 20dB
Frequency Range 0 Hz ~ 1 GHz
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC802
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 723841-HMC802ALP3E
Ultra Librarian 3D Model Ultra Librarian HMC802ALP3E CAD Model

Description

Product Overview: HMC802ALP3E from Analog Devices Inc.

The HMC802ALP3E is a high-performance, wideband Direct Modulation Laser (DML) driver designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced integrated circuit is specifically engineered to provide precise modulation and bias control of laser diodes for a variety of optical communication systems.

Key Features

  • Wideband Operation: The HMC802ALP3E operates over a broad frequency range, making it suitable for various high-speed communication protocols.
  • High-Speed Performance: With its capability to support high data rates, this DML driver is ideal for applications that require fast data transmission, such as fiber optic networks.
  • Adjustable Bias and Modulation Currents: Users can fine-tune the bias and modulation currents to optimize performance for specific laser diodes and system requirements.
  • Low Power Dissipation: Designed for efficiency, the HMC802ALP3E minimizes power consumption, which is critical for thermal management in dense electronic systems.
  • Compact Packaging: The device comes in a small form factor package (LP3E), which is beneficial for space-constrained applications.

Applications

The versatility of the HMC802ALP3E makes it an excellent choice for a wide array of applications, including:

  • Fiber Optic Transmitters and Transceivers
  • Data Communication and Telecommunication Networks
  • High-speed Digital Data Links
  • Optical Metro and Long-haul Networks

Product Specifications

The HMC802ALP3E boasts a robust set of specifications that ensure reliable and high-quality performance:

  • Supply Voltage: 3.3V nominal
  • Modulation Current (IMOD): Up to XX mA
  • Bias Current (IBIAS): Up to XX mA
  • Package Type: LP3E
  • Operating Temperature Range: -XX to +XX°C

With its combination of high-speed capabilities, energy efficiency, and compact design, the HMC802ALP3E from Analog Devices Inc. is a top-tier solution for driving laser diodes in advanced optical communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7928 $52.7568
14+ $7.2147 $101.0058
22+ $6.9892 $153.7624
30+ $6.7637 $202.9110
39+ $6.5383 $254.9937
52+ $5.8619 $304.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess