EN
  • EN
  • DE

HMC7992LP3DETR

Part No HMC7992LP3DETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description Nonreflective, Silicon SP4T Switch, 0.1 GHz to 6.0 GHz | IC RF SWITCH SP4T 6GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type Cellular
Topology Absorptive
Circuit SP4T
Frequency Range 100MHz ~ 6GHz
Isolation 30dB
Insertion Loss 1dB
Test Frequency 6GHz
P1dB 35dBm
IIP3 58dBm
Impedance 50Ohm
Supply Voltage (V) 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number HMC799
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181496-HMC7992LP3DETR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC7992LP3DETR CAD Model

Description

Introducing the HMC7992LP3DETR from Analog Devices Inc.

The HMC7992LP3DETR is a state-of-the-art RF mixer product designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This mixer offers exceptional performance for a wide range of applications, including wireless infrastructure, test and measurement equipment, and satellite communications systems.

Key Features

  • Frequency Range: The HMC7992LP3DETR operates over a broad frequency range, making it versatile for various RF and IF applications.
  • Conversion Gain: This device provides excellent conversion gain, which helps to maintain signal integrity through the mixing process.
  • LO/RF Isolation: With high isolation between the LO and RF ports, the mixer ensures minimal leakage and superior performance.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC7992LP3DETR is designed for space-constrained applications while still delivering robust performance.

Applications

The HMC7992LP3DETR is well-suited for a variety of applications, such as:

  • Point-to-point and point-to-multipoint radios
  • Military and space communications
  • Wireless infrastructure
  • Test and measurement systems

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance. The HMC7992LP3DETR is no exception, as it is built with the highest standards to ensure reliable and consistent operation in the most demanding environments. It is designed to provide a low noise figure and high linearity, which are critical parameters in high-performance RF systems.

Design Support

Engineers looking to incorporate the HMC7992LP3DETR into their designs can take advantage of the comprehensive support provided by Analog Devices Inc. This includes detailed datasheets, application notes, and reference designs to streamline the development process and reduce time to market.

With its exceptional performance and versatility, the HMC7992LP3DETR is an ideal choice for designers seeking a high-quality RF mixer solution for their next project.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7137 $53.9959
16+ $6.3292 $101.2672
25+ $6.1314 $153.2850
34+ $5.9336 $201.7424
44+ $5.7358 $252.3752
59+ $5.1425 $303.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess