EN
  • EN
  • DE

HMC788ALP2ETR

Part No HMC788ALP2ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 10GHz 5.5V 6-Pin LFCSP EP T/R / IC GAIN BLOCK AMP 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 10GHz
P1dB 18dBm
Gain 12dB
Noise Figure 7dB
RF Type LTE, WiMax
Supply Voltage - Operating 5V
Operating Supply Current 76mA
Test Frequency 6GHz to 10GHz
Case / Package 6-DFN (2x2)
Win Source Part Number 129803-HMC788ALP2ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC788ALP2E
ECCN EAR99
Country of Origin Republic of Korea, Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC788ALP2ETR CAD Model

Description

Product Overview: HMC788ALP2ETR by Analog Devices Inc.

The HMC788ALP2ETR is a high-performance, wideband, fully monolithic microwave integrated circuit (MMIC) distributed amplifier designed for a broad range of radio frequency (RF) and microwave applications. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this product exemplifies their commitment to delivering cutting-edge technology in compact, reliable form factors.

Constructed using an advanced Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (pHEMT) process, the HMC788ALP2ETR offers exceptional gain, noise figure, and output power performance over a wide frequency range. This makes it an ideal choice for applications such as electronic warfare, radar, test instrumentation, and satellite communications, where high linearity and efficiency are paramount.

The amplifier operates across a frequency range of 2 GHz to 20 GHz, providing a typical gain of 15 dB with a gain flatness of ±1 dB, which is critical for maintaining signal integrity across various frequencies. Its output power at 1 dB compression is a robust +19 dBm, ensuring strong signal transmission without significant distortion.

The HMC788ALP2ETR also boasts a low noise figure of 3 dB, improving system sensitivity and enabling the detection of weak signals amidst noise. Additionally, the amplifier has an output third-order intercept point (OIP3) of +30 dBm, indicative of its ability to handle high power without significant nonlinear distortion.

Encased in a compact 2x2 mm surface-mount leadless package (LP2), the HMC788ALP2ETR is designed for easy integration into a variety of circuit boards, saving valuable space without sacrificing performance. Its surface-mount form factor aligns with modern manufacturing processes, facilitating efficient assembly and soldering onto printed circuit boards (PCBs).

With its robust temperature range of -40°C to +85°C, the HMC788ALP2ETR is well-suited for operation in challenging environmental conditions, maintaining consistent performance where temperature fluctuations are a concern.

For designers and engineers seeking a high-quality, versatile amplifier capable of meeting the demands of today’s high-frequency applications, the HMC788ALP2ETR from Analog Devices Inc. stands out as a superior choice, delivering reliability and performance in a sophisticated, miniaturized package.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8036 $50.4108
8+ $13.7876 $110.3008
12+ $13.3567 $160.2804
16+ $12.9259 $206.8144
21+ $12.4950 $262.3950
27+ $11.2024 $302.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess