EN
  • EN
  • DE

FARM1CN1

Part No FARM1CN1
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FARM1 "C" 500W LPG SLOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Affected
California Prop 65 Warning Information
Win Source Part Number 918948-FARM1CN1
Ultra Librarian 3D Model Ultra Librarian FARM1CN1 CAD Model

Description

The 918948-FARM1CN1 is a board mount power supply accessory from Vicor Corporation.

  • Application: Board Mount Power Supplies
  • Packaging: Bulk package
  • Standard Package Quantity: 1 piece
  • Product Status: Active
  • Manufacturer: Vicor Corporation
  • REACH: Affected
  • Compliance: California Prop 65

You May Also Be Interested in

Vicor Corporation
URAM 'T' 20A LP SLOT
Lowest to $151.8790
Vicor Corporation
VI-HAM-EM
Lowest to $42.0201
Vicor Corporation
IC HOT SWAP EMI FILTER 16LGA
Need more? Email Us
Vicor Corporation
VI-HAMD-CM
Need more? Email Us
Vicor Corporation
HB VE-HAMD-CL ROHS
Need more? Email Us
Vicor Corporation
HB VE-HAM-EL ROHS
Need more? Email Us
Vicor Corporation
VI-AWW-EU 24V 200W IAM
Need more? Email Us
Vicor Corporation
HB VE-HAM-IL ROHS
Need more? Email Us
Vicor Corporation
HB VE-HAM-ML ROHS
Lowest to $679.3287

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess