EN
  • EN
  • DE

HMC784AMS8GETR

Part No HMC784AMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ 8MSOP / RF Switch IC WiMAX / WiBro SPDT 4 GHz 50Ohm 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type WiMAX / WiBro
Topology Reflective
Circuit SPDT
P1dB 41dBm
IIP3 60dBm (typ)
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC784
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852432-HMC784AMS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC784AMS8GETR CAD Model

Description

Analog Devices Inc. HMC784AMS8GETR: A High-Performance MMIC SPDT Switch

The HMC784AMS8GETR is a cutting-edge monolithic microwave integrated circuit (MMIC) single-pole double-throw (SPDT) switch from the renowned manufacturer Analog Devices Inc. Designed for high-frequency applications, this RF switch is a critical component in various communication systems, test equipment, and military applications where high isolation, low insertion loss, and fast switching speed are paramount.

This high-performance switch operates over a broad frequency range, making it suitable for diverse applications including cellular infrastructure, fiber optics, and satellite communications. The HMC784AMS8GETR is housed in a compact MSOP (Mini Small Outline Package) 8-lead surface-mount package, ensuring a minimal footprint on circuit boards and facilitating easy integration into space-constrained designs.

Key Features:

  • Frequency Range: This device operates over a wide frequency range, ensuring versatility across multiple RF applications.
  • Low Insertion Loss: The switch boasts a low insertion loss, which is crucial for maintaining signal integrity and minimizing power loss in the signal path.
  • High Isolation: With excellent isolation characteristics, the HMC784AMS8GETR prevents signal leakage between ports, which is crucial for maintaining system performance and avoiding crosstalk.
  • Fast Switching Speed: Its swift switching capabilities enable rapid changes between signal paths, which is essential for time-sensitive applications and high-speed communication systems.
  • Non-Reflective Design: The non-reflective nature of the switch ports helps in reducing signal reflections, which could otherwise lead to distortions and impair signal quality.
  • Power Handling: The device is capable of handling a substantial amount of RF power, making it suitable for high-power applications.
  • RoHS Compliant: The HMC784AMS8GETR complies with RoHS (Restriction of Hazardous Substances) standards, ensuring it meets environmental and safety requirements.

The HMC784AMS8GETR from Analog Devices Inc. represents a blend of performance, reliability, and innovation, making it an excellent choice for designers looking to enhance their RF and microwave systems. With its robust design and advanced features, this MMIC SPDT switch is poised to deliver exceptional performance and meet the stringent demands of modern high-frequency applications.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8457 $65.5371
6+ $17.9247 $107.5482
9+ $17.3646 $156.2814
12+ $16.8044 $201.6528
16+ $16.2443 $259.9088
21+ $14.5638 $305.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess