EN
  • EN
  • DE

HMC769LP6CETR

Part No HMC769LP6CETR
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description PLL Fractional-N PLL with Integrated VCO SMT, 9.05 - 10.15 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464462-HMC769LP6CETR
Manufacturer Analog Devices Inc.
Package Tape & Reel (TR);Bulk
Product Status Obsolete
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Ratio - Input 1:1
Differential - Input No/No
Frequency - Max 10.15GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.25V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Ultra Librarian 3D Model Ultra Librarian HMC769LP6CETR CAD Model

Description

The HMC769LP6CETR from Analog Devices is a cutting-edge fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO), operating within the 9.05 - 10.15 GHz range. It is perfectly suited for applications in telecommunications, radar systems, and aerospace and defense, where precise frequency synthesis and high signal integrity are paramount. This component offers superior phase noise performance, enabling clean signal generation for high-speed communication links and sophisticated radar and navigation systems. Its integrated VCO simplifies design complexity and helps reduce the bill of materials and footprint in space-constrained applications. The HMC769LP6CETR demonstrates Analog Devices' expertise in high-frequency RF and microwave ICs, by providing a solution that combines performance, integration, and reliability, essential for the development of advanced electronic systems.

You May Also Be Interested in

Amd
FPGA
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess