EN
  • EN
  • DE

HMC751LC4TR

Part No HMC751LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 17GHZ-27GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 17GHz ~ 27GHz
P1dB 13dBm
Gain 25dB
Noise Figure 2.2dB
RF Type VSAT
Supply Voltage (V) 4V
Current - Supply 73mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Part Number Series HMC751
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811823-HMC751LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC751LC4TR CAD Model

Description

Product Overview: HMC751LC4TR by Analog Devices Inc.

The HMC751LC4TR is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This product is a testament to Analog Devices' commitment to providing advanced solutions for RF (Radio Frequency) and microwave applications.

Key Features

  • Frequency Range: The HMC751LC4TR operates effectively over a broad frequency range, making it a versatile component for various applications in the microwave spectrum.
  • High Gain: Offering high gain, this amplifier can boost weak signals without significant noise addition, ensuring signal integrity is maintained.
  • Output Power: It provides robust output power, which is critical for applications that require signal amplification to drive subsequent stages or components within a system.
  • Linearity: The device exhibits excellent linearity, which is essential for maintaining the fidelity of the amplified signal, especially in communication systems where data integrity is paramount.
  • Low Noise Figure: With a low noise figure, the HMC751LC4TR minimizes the addition of unwanted noise to the signal during amplification, a crucial parameter for high-performance receivers and other sensitive RF systems.

Applications

The HMC751LC4TR is suitable for a wide range of applications, including but not limited to:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT (Very Small Aperture Terminal)
  • Military and Space
  • Test Equipment and Sensors
  • Fiber Optic Applications

Quality and Reliability

Analog Devices Inc. ensures that the HMC751LC4TR meets the highest quality and reliability standards. The component is available in a compact LC4 package, which is conducive to space-constrained applications and allows for efficient thermal management. The product's robust design and manufacturing process make it suitable for use in demanding environments, where consistent performance and longevity are critical.

For designers and engineers seeking a reliable and high-performing amplifier solution, the HMC751LC4TR from Analog Devices Inc. offers an exceptional balance of performance, quality, and versatility, making it an ideal choice for a multitude of RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.6041 $82.6041
2+ $80.0227 $160.0454
3+ $77.4414 $232.3242
4+ $74.8600 $299.4400
5+ $67.1158 $335.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,936 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess