EN
  • EN
  • DE

HMC6875LP5E

Part No HMC6875LP5E
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC DIVIDER QFN / Clock IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Analog Devices Inc.
Series *
Package Strip
Product Status Obsolete
Base Product Number HMC6875
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 787853-HMC6875LP5E
Ultra Librarian 3D Model Ultra Librarian HMC6875LP5E CAD Model

Description

Introducing the HMC6875LP5E from Analog Devices Inc.

The HMC6875LP5E is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is a testament to the company's commitment to providing high-quality and high-performance components for advanced RF and microwave applications.

Key Features

  • Frequency Range: The HMC6875LP5E operates over a broad frequency range, making it versatile for various applications in the RF spectrum.
  • High Gain: It offers a high gain, which is essential for signal amplification in communication systems and ensures the integrity and strength of the transmitted signal.
  • Low Noise Figure: The low noise figure of this amplifier minimizes additional signal distortion, providing clearer and more accurate signal transmission and reception.
  • Output Power: With its robust output power capabilities, the HMC6875LP5E can drive signals to the necessary levels required for many high-power applications.
  • Package: Housed in a compact LP5E package, it is suitable for space-constrained designs without compromising on performance.

Applications

The HMC6875LP5E is ideal for a wide range of applications, including:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is known for its rigorous quality control and the HMC6875LP5E is no exception. It is built to meet high industry standards, ensuring reliable performance even in the most demanding conditions. The product's longevity and durability make it a smart investment for any serious RF application.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC6875LP5E, including detailed datasheets, application notes, and design resources. Analog Devices Inc. provides an extensive support network to assist with product integration, troubleshooting, and performance optimization.

With its exceptional features and backed by the renowned Analog Devices' expertise, the HMC6875LP5E RF amplifier is an excellent choice for anyone looking to enhance their RF and microwave system capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $2.6900
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4992 $58.4928
22+ $5.3326 $117.3172
34+ $5.1663 $175.6542
47+ $5.0000 $235.0000
60+ $4.8325 $289.9500
80+ $4.3324 $346.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess