EN
  • EN
  • DE

HMC667LP2ETR

Part No HMC667LP2ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA PHEMT 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.3GHz to 2.7GHz
P1dB 16.5dB
Gain 19dB
Noise Figure 0.9dB
RF Type General Purpose
Supply Voltage - Operating 3 V to 5 V
Operating Supply Current 59mA
Case / Package 6-DFN (2x2)
Win Source Part Number 1043829-HMC667LP2ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC667LP2ETR CAD Model

Description

Analog Devices Inc. HMC667LP2ETR: Precision RF Amplifier

The HMC667LP2ETR from Analog Devices Inc. is a high-performance RF amplifier designed for demanding applications that require exceptional signal fidelity and wide bandwidth. This device is part of the Hittite Microwave product family, which is renowned for its high-quality microwave and millimeter-wave components. The HMC667LP2ETR is an excellent choice for designers looking for a versatile amplifier that can be used in a variety of RF and IF applications.

This amplifier comes in a compact 2x2 mm QFN package, which is ideal for space-constrained applications. Despite its small size, the HMC667LP2ETR does not compromise on performance. It operates over a wide frequency range, making it suitable for use in a broad array of systems, from telecommunications to test equipment and radar systems.

Key features of the HMC667LP2ETR include its excellent gain flatness and high linearity. The device provides a typical gain of 15 dB with a gain flatness of ±0.9 dB over the entire frequency range. Such flatness ensures consistent performance across various frequencies, which is critical for maintaining signal integrity in complex RF pathways. Additionally, the HMC667LP2ETR boasts an output IP3 (third-order intercept point) of +28 dBm, indicating its ability to handle high power levels without significant distortion.

The HMC667LP2ETR also features a single-supply voltage operation, simplifying the power supply design for system integrators. Its power consumption is optimized to provide a balance between performance and efficiency, making it suitable for battery-powered devices where power management is crucial.

Overall, the HMC667LP2ETR is designed to meet the rigorous requirements of modern RF systems. With its robust performance, compact footprint, and reliable operation across a wide frequency range, this amplifier from Analog Devices Inc. is an excellent choice for engineers looking to enhance their RF signal chains with a high-quality, versatile component.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5385 $58.8465
22+ $5.3650 $118.0300
34+ $5.1975 $176.7150
46+ $5.0300 $231.3800
60+ $4.8614 $291.6840
80+ $4.3590 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess