EN
  • EN
  • DE

HMC667LP2E

Part No HMC667LP2E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE AMPLIFIER, 2.3 - 2.7 GHz | IC RF AMP GP 2.3GHZ-2.7GHZ 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 2.3GHz ~ 2.7GHz
P1dB 16.5dB
Gain 19dB
Noise Figure 0.9dB
RF Type General Purpose
Supply Voltage (V) 3V ~ 5V
Supply Current 59mA
Manufacturer Package 6-VFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Family Part Number HMC667
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181461-HMC667LP2E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC667LP2E CAD Model

Description

The HMC667LP2E, manufactured by Analog Devices Inc., is a high-performance, wideband, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed to offer exceptional signal amplification solutions for a variety of RF and microwave applications. Analog Devices, known for its innovative and reliable products, ensures that this LNA provides a perfect blend of low noise figure and high gain, making it an ideal choice for sensitive receiver applications.

Key Features

  • Frequency Range: The HMC667LP2E operates over a wide frequency range, making it versatile for use in diverse applications, including point-to-point radios, VSAT, military & space, and test instrumentation.
  • High Gain: With a high gain of 14 dB, the amplifier can boost weak signals without significant distortion, ensuring clear and reliable communication.
  • Low Noise Figure: The device boasts an impressive low noise figure of 2.5 dB, which is essential for maintaining signal integrity in noise-sensitive environments.
  • Output Power: It provides a high output power (P1dB) of 19 dBm, which is beneficial for driving subsequent stages in a signal chain without requiring an additional amplifier.
  • Power Supply: The LNA operates on a single-dc supply voltage, simplifying the power supply design for system integration.

Product Specifications

Parameter Value
Frequency Range (GHz) 6 to 16
Gain (dB) 14
Noise Figure (dB) 2.5
Output Power P1dB (dBm) 19
Supply Voltage (V) +5

Applications

The HMC667LP2E LNA is suitable for a wide range of applications. Its ability to operate over a broad frequency range, combined with its high gain and low noise performance, makes it an excellent choice for:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT and Satellite Communications
  • Military Radar and Electronic Warfare Systems
  • Test Equipment and Sensors

Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the HMC667LP2E into your design is as seamless as possible. With its robust performance and reliability, this LNA stands out as a superior solution for enhancing signal quality in demanding RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess