Product Overview: HMC656LP2ETR by Analog Devices Inc.
The HMC656LP2ETR is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This LNA is part of their Hittite Microwave product line, known for delivering exceptional quality and performance in a wide range of RF and microwave applications.
This particular model operates in the frequency range of 2 GHz to 6 GHz, making it an ideal choice for use in a variety of communication systems such as point-to-point radios, VSAT, military & space, and test instrumentation. The HMC656LP2ETR provides excellent gain and noise figure performance across its entire operating range, which is critical for maintaining signal integrity in both receiving and transmitting applications.
The LNA is housed in a compact 2x2 mm SMT package, designated as the LP2 package. This small form factor allows for easy integration into space-constrained designs without sacrificing performance. Moreover, the HMC656LP2ETR is also available in tape and reel packaging, making it suitable for high-volume production environments.
Key features of the HMC656LP2ETR include:
- Frequency Range: 2 - 6 GHz
- Gain: 14 dB typical
- Noise Figure: 2 dB typical at 4 GHz
- Output IP3: +28 dBm typical
- Supply Voltage: +3 to +5 V
- Current Consumption: 45 mA typical
- ESD Protection: HBM Class 1A
The device also features an RF choke and a DC block on the RF output, which simplifies the external circuitry required for operation. Additionally, it has an input power protection that ensures the device's longevity, even under stressful conditions.
With its robust design and superior performance, the HMC656LP2ETR from Analog Devices Inc. is a versatile and reliable choice for engineers looking to enhance the performance of their RF systems. Whether the application is commercial, industrial, or military, this LNA provides the necessary specifications to ensure clear and powerful signal amplification.
For more detailed information and specifications, designers and engineers are encouraged to refer to the official datasheets and product documentation available from Analog Devices Inc.