EN
  • EN
  • DE

HMC649LP6E

Part No HMC649LP6E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF IC Phase Shifter Radar 3GHz ~ 6GHz 6-Bit 28-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196815-HMC649LP6E
Manufacturer Analog Devices Inc.
Category RF and Wireless- RF Misc ICs and Modules
Package Strip
Product Status Obsolete
Frequency 3GHz ~ 6GHz
Function Phase Shifter
RF Type Radar
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Ultra Librarian 3D Model Ultra Librarian HMC649LP6E CAD Model

Description

Product Overview: HMC649LP6E - Analog Devices Inc.

The HMC649LP6E from Analog Devices Inc. is a high-performance, RF (Radio Frequency) amplifier that operates within the frequency range of DC to 14 GHz. This versatile product is designed for a wide array of applications, including but not limited to, telecommunications, test equipment, and military systems. With its exceptional linearity and low noise figure, the HMC649LP6E provides a robust solution for systems requiring high dynamic range and signal clarity.

Key Features:

  • Frequency Range: DC to 14 GHz, enabling use in a broad spectrum of RF and microwave applications.
  • Gain: Delivers a high gain of 17 dB, ensuring signal amplification without significant loss of quality.
  • Output Power: Offers a high output power of +29 dBm, making it suitable for high-power requirements.
  • Supply Voltage: Operates on a supply voltage of +5V, providing ease of integration into various circuit designs.
  • Package: Comes in a compact 6x6mm QFN package, which allows for efficient use of board space without compromising performance.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and ECM Systems
  • Test Instrumentation
  • Satellite Communications
  • Fiber Optic Applications

The HMC649LP6E is engineered to meet the stringent requirements of high-frequency RF systems. Its ability to maintain signal integrity across a wide frequency range makes it an ideal choice for designers looking to enhance system performance. The product's robust construction and high-quality manufacturing standards reflect Analog Devices Inc.'s commitment to providing industry-leading RF solutions.

Whether you're designing a state-of-the-art communication system or upgrading existing equipment, the HMC649LP6E offers the reliability and performance you can trust. With its combination of high gain, wide bandwidth, and efficient power usage, this amplifier is a key component for any high-frequency signal chain.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.4353 $100.4353
2+ $97.2972 $194.5944
3+ $94.1579 $282.4737
4+ $91.0198 $364.0792
5+ $81.6042 $408.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,855 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess