EN
  • EN
  • DE

HMC648LP6E

Part No HMC648LP6E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GaAs MMIC 6-BIT DIGITAL PHASE SHIFTER, 2.9 - 3.9 GHz | IC PHASE SHIFTER 6-BIT 28-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Phase Shifter
Frequency 2.9GHz ~ 3.9GHz
RF Type Radar
Secondary Attributes 6-Bit
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181451-HMC648LP6E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC648LP6E CAD Model

Description

Overview of HMC648LP6E from Analog Devices Inc.

The HMC648LP6E is a high-performance RF switch designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is part of their Hittite Microwave product line and is specifically crafted to cater to the needs of RF and microwave applications across various sectors including telecommunications, aerospace, defense, and test equipment.

Key Features

  • Frequency Range: The HMC648LP6E operates over a broad frequency range, making it suitable for a multitude of applications that require high-frequency performance.
  • High Isolation: It provides excellent signal isolation, which is critical in preventing signal leakage and ensuring the integrity of the signal path in complex RF circuits.
  • Low Insertion Loss: The switch is designed to have minimal insertion loss, which ensures that the signal strength is preserved as it passes through the switch, maintaining high-quality signal transmission.
  • Non-Reflective Design: Its non-reflective design minimizes signal reflections that can cause interference, thus improving the overall performance of the RF system.
  • Single Positive Control Line: The HMC648LP6E uses a single positive control line, simplifying the control interface and reducing the complexity of the surrounding circuitry.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the HMC648LP6E makes it an ideal choice for a wide range of applications. It is extensively used in:

  • Wireless infrastructure
  • Military and space systems
  • Test equipment and sensors
  • RFID systems

Package Details

The HMC648LP6E comes in a compact 6x6mm QFN package, which is optimized for space-constrained applications. The small footprint of the package allows for efficient use of board space without compromising on performance.

With its robust design and reliable performance, the HMC648LP6E from Analog Devices Inc. is an excellent choice for designers looking to integrate a high-quality RF switch into their systems.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.0000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess