EN
  • EN
  • DE

HMC642LC5TR

Part No HMC642LC5TR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description Phase Shifter Digital 9000MHz to 12500MHz 32-Pin LFCSP EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 32
RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1016749-HMC642LC5TR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC642LC5TR CAD Model

Description

Analog Devices Inc. Presents the HMC642LC5TR: A Superior GaAs pHEMT MMIC Amplifier

The HMC642LC5TR is a high-performance Gallium Arsenide (GaAs) pseudomorphic High Electron Mobility Transistor (pHEMT) Monolithic Microwave Integrated Circuit (MMIC) amplifier, meticulously engineered by Analog Devices Inc. This state-of-the-art component is designed to deliver exceptional performance across a wide range of applications, including Electronic Warfare (EW), Electronic Countermeasures (ECM), radar, telecommunications, and test instrumentation.

Key Features of the HMC642LC5TR

  • Frequency Range: The HMC642LC5TR operates over a broad frequency range from DC to 20 GHz, making it a versatile solution for various high-frequency applications.
  • High Gain: With a high gain of 13 dB at 18 GHz, this amplifier ensures strong signal amplification, essential for maintaining signal integrity in complex systems.
  • Output Power: It boasts an output power of +29 dBm at 1 dB compression point, providing robust signal strength for demanding environments.
  • Low Noise Figure: The device features a low noise figure of 2.5 dB, which minimizes signal distortion and improves overall system sensitivity.
  • Supply Voltage: The amplifier operates on a supply voltage of +5V, integrating seamlessly into a wide array of circuit designs.

Package and Quality

The HMC642LC5TR comes in a compact 5x5 mm surface-mount leadless ceramic package, the LC5, which is suitable for high-density circuit board layouts. The package is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC642LC5TR is no exception. Each amplifier is rigorously tested to meet the highest industry standards for performance and durability, ensuring that it performs consistently across a range of temperatures and conditions.

Applications

Its versatile design and superior specifications make the HMC642LC5TR an excellent choice for designers looking to enhance system performance in:

  • Microwave Radio & VSAT
  • Military & Space
  • Fiber Optics & Broadband Telecom
  • Test Instrumentation
  • Satellite Communications

With its powerful features and reliable performance, the HMC642LC5TR by Analog Devices Inc. stands out as a top-tier solution for high-frequency amplification needs.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess