EN
  • EN
  • DE

HMC641LC4

Part No HMC641LC4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP4T NON-REFLECTIVE SWITCH, DC - 20 GHz | IC RF SWITCH SP4T 20GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range DC ~ 20GHz
Isolation 40dB
Insertion Loss 2.3dB
Test Frequency 20GHz
P1dB 22dBm
IIP3 38dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC641
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181450-HMC641LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC641LC4 CAD Model

Description

The HMC641LC4 from Analog Devices Inc. is a high-performance, passive double-balanced mixer that is designed to provide excellent RF performance in a wide range of applications. This mixer utilizes GaAs MMIC technology to achieve a wide bandwidth and a high level of integration, making it suitable for use in both commercial and military markets.

Key Features

  • Frequency Range: The HMC641LC4 operates over a broad frequency range, making it versatile for various RF and IF applications.
  • High Isolation: It offers high isolation between the ports, which minimizes signal leakage and enhances overall system performance.
  • Conversion Loss: The mixer features a low conversion loss, which helps to maintain signal integrity and reduces the need for additional amplification.
  • LO/RF Isolation: With excellent LO/RF isolation, this device prevents the local oscillator signal from interfering with the RF input.
  • Package: The HMC641LC4 is housed in a compact 4x4 mm ceramic LCC package, which is ideal for space-constrained applications.

Applications

The versatile nature of the HMC641LC4 allows it to be used in a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space
  • Wireless Infrastructure

Technical Specifications

The HMC641LC4 operates within the RF/IF frequency range of DC to 20 GHz, with an LO frequency range of DC to 20 GHz as well. Its IF frequency range is DC to 10 GHz. This mixer is capable of handling an input power of up to +13 dBm, providing a high dynamic range for complex signal environments.

The HMC641LC4 is part of Analog Devices Inc.'s extensive range of RF components, known for their reliability and performance. With its robust design and superior specifications, the HMC641LC4 is an excellent choice for designers seeking to enhance their RF and microwave systems.

You May Also Be Interested in

Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess