EN
  • EN
  • DE

HMC6380LC4B

Part No HMC6380LC4B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC OSC VCO WIDEBAND 24SMD / RF Amplifier IC Radar 8GHz ~ 16GHz 24-CSMT (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 8GHz ~ 16GHz
RF Type Radar
Voltage - Supply 5V
Current - Supply 75mA
Mounting SMD (SMT)
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Base Product Number HMC6380
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 505-HMC6380LC4B,-2735-HMC6380LC4B,HMC6380LC4B-ND
Standard Package 1
Win Source Part Number 1231131-HMC6380LC4B
Ultra Librarian 3D Model Ultra Librarian HMC6380LC4B CAD Model

Description

The HMC6380LC4B, from Analog Devices Inc., represents a pinnacle of innovation in the realm of RF/Microwave components. This high-performance product is an RF mixer, a fundamental component in signal processing used to shift signals from one frequency to another, commonly utilized in various applications including radar systems, communication infrastructure, and test equipment.

Key Features

  • Frequency Range: The HMC6380LC4B operates over a wide frequency range, making it versatile for multiple RF applications.
  • Conversion Loss: With its low conversion loss, this mixer ensures efficient signal processing with minimal degradation, which is critical for maintaining signal integrity.
  • LO/RF Isolation: The device provides excellent isolation between the Local Oscillator (LO) and the RF input, which is essential to prevent signal leakage and ensure the purity of the output signal.
  • Package: Housed in a compact LC4B package, the HMC6380LC4B is designed for easy integration into a wide range of electronic systems.

Applications

The HMC6380LC4B is adept at serving in multiple roles within the RF domain. It's suitable for use in:

  • Point-to-point and point-to-multipoint radio systems
  • Military and space applications
  • Test and measurement equipment
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC6380LC4B is no exception. It is manufactured to the highest standards to ensure performance and durability. Customers can trust this product for critical applications where consistent operation is paramount.

Conclusion

In summary, the HMC6380LC4B by Analog Devices Inc. is an exceptional RF mixer that offers a blend of performance, efficiency, and reliability. Its broad frequency range, low conversion loss, and excellent isolation make it an ideal choice for professionals in the field of RF and microwave signal processing.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $527.5362 $527.5362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess