EN
  • EN
  • DE

HMC636ST89ETR

Part No HMC636ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC GAIN BLOCK AMP SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 200MHz to 4GHz
P1dB 23dBm
Gain 10dB
Noise Figure 2dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 175mA
Case / Package SOT-89
Win Source Part Number 001649-HMC636ST89ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC636ST89ETR CAD Model

Description

Product Overview: HMC636ST89ETR by Analog Devices Inc.

The HMC636ST89ETR is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This amplifier is part of their Hittite Microwave product line, which is well-known for delivering exceptional quality and performance in a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC636ST89ETR operates over a wide frequency range, making it a versatile choice for various applications, including telecom infrastructure, test equipment, and defense systems.
  • Gain: It provides a high gain, which is essential for amplifying weak signals without significant noise addition, ensuring signal integrity is maintained throughout the system.
  • Output Power: The device is capable of delivering substantial output power, which is crucial for driving subsequent stages in a signal chain or for direct use in driving antennas or other transmission elements.
  • Linearity: Exhibiting excellent linearity, the HMC636ST89ETR ensures that the amplified signal remains a faithful representation of the original, which is particularly important in communication systems where signal distortion can lead to data loss.
  • Package: It comes in an industry-standard SOT-89 package, which is suitable for surface mount technology (SMT) and is convenient for integration into a wide range of electronic assemblies.

Applications

  • Telecommunications infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Defense and aerospace systems
  • Wireless infrastructure

The HMC636ST89ETR amplifier from Analog Devices Inc. is engineered to meet the stringent requirements of modern RF and microwave systems. With its robust performance and reliable design, this product is an excellent choice for engineers looking to enhance their signal chain with a high-quality amplifier. Analog Devices Inc.'s commitment to innovation and quality ensures that the HMC636ST89ETR will provide outstanding performance for your most demanding applications.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6147 $66.4588
8+ $13.6326 $109.0608
12+ $13.2066 $158.4792
16+ $12.7806 $204.4896
21+ $12.3545 $259.4445
28+ $11.0765 $310.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,489 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess