EN
  • EN
  • DE

HMC625LP5ETR

Part No HMC625LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA DGTL 5X5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 6GHz
P1dB 16dBm
Gain 13dB
Noise Figure 6dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 100mA
Case / Package 32-QFN (5x5)
Win Source Part Number 128383-HMC625LP5ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC625LP5E
Introduction Date January 29, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HMC625LP5ETR CAD Model

Description

The HMC625LP5ETR is a state-of-the-art Digital Variable Gain Amplifier (DVGA) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced component is designed to deliver exceptional precision and flexibility across a wide range of applications, including wireless infrastructure, broadband, and test equipment.

Key Features

  • Frequency Range: The HMC625LP5ETR operates over a broad frequency range, making it a versatile choice for various RF and IF signal chains.
  • High Linearity: With excellent OIP3 performance, this DVGA maintains signal integrity even at high output power levels, ensuring minimal distortion.
  • Programmable Gain: The device offers a digitally controlled 31.5 dB gain range in 0.5 dB steps, allowing for precise gain settings tailored to specific system requirements.
  • Integrated Digital Control Interface: The SPI-compatible serial control interface enables easy integration with microcontrollers and digital signal processors, providing straightforward control over gain settings.
  • Power Efficiency: The HMC625LP5ETR is optimized for low power consumption, which is critical for thermal management and energy-efficient designs.

Applications

The versatility of the HMC625LP5ETR makes it suitable for a wide array of applications:

  • Wireless infrastructure such as base stations and repeaters
  • Microwave radio and VSAT
  • Broadband communications and data links
  • Test and measurement equipment
  • Software Defined Radios (SDR)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC625LP5ETR is no exception. Manufactured with the highest standards, it ensures reliable performance in even the most demanding environments. This product is available in a compact 5x5 mm QFN package, providing a space-saving solution without compromising on functionality.

For designers and engineers looking for a high-performance DVGA, the HMC625LP5ETR from Analog Devices Inc. offers an optimal balance of performance, power efficiency, and digital control, making it an excellent choice for next-generation communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,963 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess