EN
  • EN
  • DE

HMC625LP5E

Part No HMC625LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, DC - 6 GHz | IC RF AMP GP 0HZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 16dBm
Gain 13dB
Noise Figure 6dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 100mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC625
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181440-HMC625LP5E
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC625LP5E CAD Model

Description

Analog Devices Inc. HMC625LP5E RF Amplifier

The HMC625LP5E is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This RF amplifier is part of the Hittite Microwave product family and is well-suited for a variety of applications, including telecommunications, defense, and aerospace systems.

Constructed with cutting-edge technology, the HMC625LP5E operates within the frequency range of DC to 6 GHz, providing a wide bandwidth that caters to multiple RF and microwave applications. This versatility makes it an ideal choice for designers looking to enhance system performance across various communication bands.

The HMC625LP5E boasts an impressive gain of 13 dB with an output power of +25 dBm at 1 dB gain compression (P1dB). This high gain and output power level enable the amplifier to drive complex loads and maintain signal integrity in challenging environments. Additionally, the amplifier features a noise figure of 4.5 dB, ensuring low-noise amplification and preserving the quality of the received signal.

The amplifier comes in a compact 5x5 mm QFN package, which is conducive to space-constrained applications. Its small form factor, combined with a 50-ohm matched design, simplifies integration into existing systems by reducing the need for additional external components and complex matching networks. The HMC625LP5E also offers single-supply voltage operation, with a typical supply voltage of +5V, making it an energy-efficient solution for modern electronic designs.

For thermal management, the HMC625LP5E features an exposed paddle that aids in heat dissipation, thereby enhancing the reliability and longevity of the device even under high-temperature operating conditions. The robust construction and high-quality materials used in the amplifier ensure consistent performance and durability over a wide temperature range.

Overall, the HMC625LP5E from Analog Devices Inc. is a high-fidelity RF amplifier that combines broad frequency range, high gain, and efficient power output, making it a top choice for engineers and designers looking to improve the performance of their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,965 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess