EN
  • EN
  • DE

HMC606LC5TR

Part No HMC606LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 2GHZ-18GHZ 32CSMT / RF Amplifier IC General Purpose 2GHz ~ 18GHz 32-CSMT (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 2GHz ~ 18GHz
P1dB 15dBm
Gain 13.5dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 64mA
Mounting SMD (SMT)
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CSMT (5x5)
Base Product Number HMC606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-1776-1,1127-1776-2,1127-1776-6
Standard Package 100
Win Source Part Number 990939-HMC606LC5TR
Ultra Librarian 3D Model Ultra Librarian HMC606LC5TR CAD Model

Description

Analog Devices Inc. HMC606LC5TR Product Overview

The HMC606LC5TR from Analog Devices Inc. is a high-performance, wideband Double-Balanced Mixer product designed to cater to the demanding requirements of RF and microwave communication systems. With its exceptional conversion gain and broad frequency range, this mixer is an ideal choice for applications in point-to-point radios, test equipment, and military end-uses where high reliability and superior performance are non-negotiable.

Key Features

  • Frequency Range: The HMC606LC5TR operates over a wide frequency range, offering versatility for various applications. It is capable of handling RF and LO frequencies from 6 GHz to 26 GHz and IF frequencies from DC to 5 GHz.
  • Conversion Gain: This mixer provides an impressive conversion gain, which reduces the need for additional amplification in the signal chain, thereby simplifying design and reducing overall system noise.
  • Package Type: Housed in a compact 5x5 mm QFN leadless chip carrier package (LC5), the HMC606LC5TR is designed for easy integration into space-constrained applications without sacrificing performance.
  • High Isolation: The mixer boasts excellent isolation between its ports, minimizing potential signal leakage and ensuring high signal integrity.
  • Passive Design: As a passive double-balanced mixer, it requires no external power supply for operation, which helps in reducing power consumption and simplifying the overall power management of the system.

Applications

The versatility of the HMC606LC5TR makes it suitable for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Communication systems
  • Military and space applications
  • Electronic warfare and radar systems

With its robust design and high-end performance, the HMC606LC5TR from Analog Devices Inc. is a standout choice for designers looking to enhance their RF and microwave systems. Its ability to perform in a variety of conditions and applications makes it a versatile and reliable component for any high-frequency signal processing task.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess