EN
  • EN
  • DE

HMC596LP4

Part No HMC596LP4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description SMT CMOS 4x2 SWITCH MATRIX, 0.2 - 3.0 GHz | IC RF SWITCH 3GHZ 24QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type Cellular
Frequency Range 200MHz ~ 3GHz
Isolation 40dB
Insertion Loss 7.5dB
Test Frequency 3GHz
P1dB 22dBm
IIP3 27dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC596
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181424-HMC596LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC596LP4 CAD Model

Description

The HMC596LP4 is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO from Analog Devices Inc. This Voltage-Controlled Oscillator (VCO) is designed to meet the demanding needs of RF and microwave communication systems, offering a combination of excellent phase noise performance, wide frequency range, and a flexible power supply operation.

Key Features:

  • Frequency Range: The HMC596LP4 operates over a broad frequency range, making it suitable for various applications, including point-to-point radios, VSAT, military & space, and test instrumentation.
  • Phase Noise Performance: This VCO boasts exceptional phase noise characteristics, which is critical for systems requiring high signal purity and low phase noise for error-free data transmission.
  • Output Power: It delivers consistent output power across its operating frequency range, ensuring reliable performance and simplifying system-level design.
  • Power Supply Flexibility: The VCO can be powered by a single positive supply voltage, providing ease of integration into a variety of circuit topologies.
  • Package: Housed in a compact 4x4mm QFN leadless package, the HMC596LP4 is designed for space-saving applications and is compatible with surface mount technology (SMT), reducing the overall product footprint.

Applications:

  • Fixed Wireless Access (FWA)
  • Point-to-Point Radios
  • Very Small Aperture Terminal (VSAT)
  • Military & Space
  • Test & Measurement Equipment

The HMC596LP4 from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance their RF and microwave systems. Its robust design and manufacturing excellence ensure that it delivers consistent performance, making it a trusted choice for high-frequency applications.

For detailed specifications, application support, and further information, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,339 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess