EN
  • EN
  • DE

HMC589ST89

Part No HMC589ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT INGAP SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 4GHz
P1dB 21dBm
Gain 21dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 82mA
Test Frequency 0Hz to 4GHz
Case / Package SOT-89-3
Win Source Part Number 275470-HMC589ST89
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC589ST89 CAD Model

Description

Product Overview: HMC589ST89 from Analog Devices Inc.

The HMC589ST89 is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of Analog Devices' Hittite Microwave Amplifier product line and is engineered to deliver exceptional performance for a wide range of RF applications.

Key Features

  • Frequency Range: The HMC589ST89 operates over a broad frequency range from DC to 6 GHz, making it versatile for various applications including test equipment, defense, and telecommunications.
  • Gain: It offers a high gain of 17 dB which ensures a strong signal amplification.
  • Output Power: With an output power of +19 dBm at 1 dB compression point, this amplifier can drive a wide range of RF components and systems.
  • Power Added Efficiency (PAE): The PAE of this device is optimized to ensure efficient operation and reduced power consumption.
  • Package: The HMC589ST89 comes in an industry-standard SOT89 package, which is suitable for surface mount technology (SMT) and is easy to integrate into a variety of circuit boards.
  • Supply Voltage: It operates on a supply voltage of +5V, compatible with common system power rails.

Applications

The HMC589ST89 is ideal for a multitude of applications that require high-quality signal amplification. It is commonly used in:

  • Cellular and PCS/3G amplifiers
  • ISM and MMDS applications
  • Wireless infrastructure
  • Test instrumentation
  • Fixed wireless access
  • Satellite communications systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC589ST89 is manufactured to the highest standards to ensure consistent performance and durability. Customers can trust this product to deliver reliable operation in their critical RF signal chain applications.

Support and Resources

Comprehensive technical support and resources are available for the HMC589ST89, including datasheets, application notes, and design tools. Analog Devices Inc. provides extensive support to help designers integrate this amplifier into their systems with ease and confidence.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess