EN
  • EN
  • DE

HMC588LC4B

Part No HMC588LC4B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description WIDEBAND MMIC VCO w/ BUFFER AMPLIFIER, 8.0 - 12.5 GHz | IC OSC VCO WIDEBAND 24SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function VCO, Buffer Amp
Frequency 8GHz ~ 12.5GHz
RF Type Radar
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC588
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 753500-HMC588LC4B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC588LC4B CAD Model

Description

Analog Devices Inc. HMC588LC4B Overview

The HMC588LC4B from Analog Devices Inc. is a high-performance, wideband, fully differential amplifier that is designed to offer excellent dynamic range and precision for a variety of demanding applications. This amplifier is part of the Hittite Microwave Corporation product line that has been integrated into Analog Devices, which is known for providing innovative solutions in RF, microwave, and millimeter-wave technologies.

Key Features

  • Frequency Range: The HMC588LC4B operates over a wide frequency range from DC to 10 GHz, making it incredibly versatile for applications across different frequency spectrums.
  • Gain: It offers a high gain of 10 dB which is beneficial in signal amplification without the need for additional stages.
  • Output Power: With an output power of +18 dBm at 1 dB compression point, this amplifier can drive a wide range of components and systems.
  • Low Noise Figure: The low noise figure of 3.5 dB ensures that signal integrity is maintained even in noise-sensitive applications.
  • Single Supply Voltage: The device can be powered by a single +5V supply, simplifying power supply design.
  • Package: The HMC588LC4B comes in a compact 4x4 mm surface-mount leadless chip carrier package, which saves board space and is suitable for high-density circuit designs.

Applications

The amplifier's broad frequency range and high performance make it ideal for use in:

  • Fiber Optic and Broadband Telecom Equipment
  • Microwave Radio and VSAT
  • Test Instrumentation
  • Military and Space
  • Mixed Signal Applications

Conclusion

The HMC588LC4B from Analog Devices Inc. represents a blend of performance and versatility, making it a top choice for engineers and designers who require a reliable amplifier that can handle a wide range of frequencies and applications. Its integration into high-speed communication systems and test equipment ensures that the HMC588LC4B will continue to be a pivotal component in the advancement of high-frequency technology.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,522.3881 $2,522.3881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess