EN
  • EN
  • DE

HMC578LC3B

Part No HMC578LC3B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 BB 12SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Frequency Multiplier DBS, VSAT 23GHz ~ 33GHz - 12-SMT (3x3)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 12-VFQFN Exposed Pad
Case / Package 12-SMT (3x3)
Family Name HMC578
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC578LC3B-ND, 1127-3432
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920461-HMC578LC3B
Ultra Librarian 3D Model Ultra Librarian HMC578LC3B CAD Model

Description

Product Overview: HMC578LC3B from Analog Devices Inc.

The HMC578LC3B is a high-performance, wideband, double-balanced mixer from Analog Devices Inc., designed to meet the needs of RF and IF applications. This versatile component is a key building block in communication systems, facilitating frequency conversion which is an essential function in many wireless systems.

Key Features

  • Wide Frequency Range: The HMC578LC3B operates over a broad frequency range, with an RF and LO frequency from 6 GHz to 26 GHz and an IF frequency from DC to 8 GHz, making it highly adaptable to various applications.
  • High Isolation: It boasts excellent isolation performance, with typical isolation of 30 dB between the local oscillator (LO) and the radio frequency (RF) ports, reducing signal leakage and enhancing overall system performance.
  • Conversion Gain: The mixer provides a conversion gain of 11 dB, which aids in maintaining signal integrity through the mixing process.
  • Compact Package: Encased in a compact 3x3 mm SMT package, the HMC578LC3B is designed for space-constrained applications without compromising on performance.

Applications

The HMC578LC3B is ideal for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military radar and ECM systems
  • Space communication systems
  • Test equipment and sensors

Performance and Quality

Analog Devices Inc. is known for its commitment to high-quality components, and the HMC578LC3B is no exception. It delivers reliable performance in a range of environmental conditions, making it suitable for both commercial and military applications. The device is fabricated using a gallium arsenide (GaAs) process, which ensures robustness and longevity.

Conclusion

The HMC578LC3B from Analog Devices Inc. represents a blend of performance, flexibility, and quality. Its wide frequency range, high isolation, and conversion gain make it a powerful choice for designers looking to optimize their RF and IF systems. The compact form factor further ensures that it can be integrated into systems where space is at a premium, without sacrificing functionality.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.8967 $92.8967
2+ $86.4004 $172.8008
3+ $83.1523 $249.4569
4+ $79.9042 $319.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess