EN
  • EN
  • DE

APSF160ELL471MHB5S

Part No APSF160ELL471MHB5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 470UF 20% 16V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer United Chemi-Con
Win Source Part Number 300000550-APSF160ELL471MHB5S
Category Capacitors Aluminum - Polymer Capacitors
Series NPCAP™-PSF
Package Bulk
Type Polymer
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 16 V
Ultra Librarian 3D Model Ultra Librarian APSF160ELL471MHB5S CAD Model

Description

The APSF160ELL471MHB5S is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It belongs to the United Chemi-Con's APSF series, known for their high ripple current capability, long life, and low impedance. These capacitors are specifically designed for demanding applications where stable and reliable performance is critical.

Applications

  • Switching power supplies: Input and output filtering in power supplies.
  • Inverters: DC-AC inverters for solar power and UPS systems.
  • Frequency converters: Variable frequency drives for motor control.
  • Automotive electronics: Power management in automotive applications.
  • Industrial equipment: Filtering and energy storage in industrial machinery.

Features

  • High ripple current capability: Handles high AC currents without overheating.
  • Long life: Designed for extended operation in harsh environments.
  • Low impedance: Reduces voltage drop and improves efficiency.
  • High temperature rating: Operates reliably at elevated temperatures.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Improved power supply reliability: Ensures stable and consistent performance.
  • Extended equipment life: Reduces downtime and maintenance costs.
  • Enhanced efficiency: Minimizes energy losses in power circuits.
  • Stable performance at high temperatures: Suitable for demanding environments.
  • Reduced size and weight: Enables miniaturization of electronic devices.

Additional Details

The APSF160ELL471MHB5S is characterized by its 470uF capacitance and 160V voltage rating. The 'ELL' likely refers to the series, and the remaining part signifies the capacitance value and voltage rating. Aluminum electrolytic capacitors utilize an aluminum oxide dielectric layer formed by electrochemical etching of the aluminum foil. This construction provides high capacitance values in a relatively small package. Ripple current is a critical parameter for electrolytic capacitors, as excessive ripple current can cause overheating and premature failure. The APSF series is designed to handle high ripple currents, making it suitable for demanding applications. The ESR (Equivalent Series Resistance) of the capacitor is another important parameter, as it contributes to power losses and voltage drop. The low impedance of the APSF series minimizes ESR and improves efficiency. The operating temperature range typically extends from -40°C to +105°C, allowing it to operate reliably in a wide range of environments. The capacitor is typically leaded for through-hole mounting on a PCB.

You May Also Be Interested in

Rubycon
CAP ALUM POLY 100UF 20% 25V TH
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2502
Rubycon
CAP ALUMHYB 150UF 20% 63V SMD
Need more? Email Us
Panasonic
CAP ALUM 15000UF 20% 6.3V RADIAL
Need more? Email Us
Rubycon
CAP ALUM POLY 56UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM HYBRID 56UF 20% 63V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 47UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2873 $50.2775
425+ $0.2357 $100.1725
660+ $0.2284 $150.7440
905+ $0.2210 $200.0050
1,175+ $0.2136 $250.9800
1,570+ $0.1916 $300.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess