EN
  • EN
  • DE

HMC570LC5TR-R5

Part No HMC570LC5TR-R5
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC IQ DOWNCONVERTER 32SMD / RF IC Downconverter Radar 17GHz ~ 21GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Downconverter
Frequency 17GHz ~ 21GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC570
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 458898-HMC570LC5TR-R5
Ultra Librarian 3D Model Ultra Librarian HMC570LC5TR-R5 CAD Model

Description

Introducing the HMC570LC5TR-R5 from Analog Devices Inc.

The HMC570LC5TR-R5 is a state-of-the-art GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to provide exceptional noise performance and high gain while maintaining a wide bandwidth, making it an ideal choice for demanding RF and microwave applications.

Key Features

  • Frequency Range: The HMC570LC5TR-R5 operates over a broad frequency range, ensuring versatility across various applications.
  • Low Noise Figure: With its low noise figure, this LNA offers superior sensitivity, which is crucial for high-performance receivers and communication systems.
  • High Gain: The device provides a high gain, which enhances the signal strength and improves the overall system performance.
  • Output Power: It delivers robust output power, ensuring strong signal transmission and reception.
  • Package Type: The HMC570LC5TR-R5 comes in a compact, RoHS-compliant surface-mount package that is suitable for space-constrained applications.

Applications

The HMC570LC5TR-R5 is versatile enough to be used in a wide range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space
  • Satellite Communications
  • Fiber Optic Applications

Product Specifications

The HMC570LC5TR-R5 is built to meet the highest industry standards, featuring:

  • Supply Voltage: Specified for optimal operation.
  • Input and Output Impedance: Matched to standard 50 ohms for easy integration into RF systems.
  • Lead-Free and RoHS Compliant: Ensuring environmental friendliness and compliance with global regulations.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC570LC5TR-R5 is no exception. With its robust design, superior performance, and wide application scope, this LNA is an excellent choice for designers seeking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess