EN
  • EN
  • DE

HMC566LP4ETR

Part No HMC566LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 28GHZ-36GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC VSAT 28GHz ~ 36GHz 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC566
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Other Part Number 1127-2856-6, 1127-2856-1, 1127-2856-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920460-HMC566LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC566LP4ETR CAD Model

Description

Analog Devices Inc. HMC566LP4ETR Voltage Controlled Oscillator

The HMC566LP4ETR from Analog Devices Inc. is a high-performance Voltage Controlled Oscillator (VCO) designed to deliver exceptional signal quality and frequency control in a wide range of applications. This VCO is housed in a compact 4x4mm QFN package, making it suitable for space-constrained environments without compromising on functionality or performance.

Operating over a frequency range of 7.9 GHz to 8.6 GHz, the HMC566LP4ETR provides a versatile solution for applications requiring a stable and precise frequency source. Its design is optimized for low phase noise, which is critical in systems where signal integrity is paramount, such as in radar, satellite communications, test instrumentation, and fixed wireless access networks.

The HMC566LP4ETR offers a wide voltage tuning range, allowing for precise frequency adjustment to meet the specific needs of various applications. This feature, combined with a low pushing figure and excellent immunity to pulling effects, ensures that the VCO maintains a stable frequency output even under varying load conditions and supply voltages.

With an output power level of 5 dBm, the HMC566LP4ETR can drive mixers or other RF components directly, simplifying the design of complex RF systems. The VCO also incorporates an internal resonator, negative resistance device, and varactor diode, providing a complete oscillation solution in a single, easy-to-use component.

For thermal management, the HMC566LP4ETR is designed with a high thermal performance package, ensuring reliable operation across its specified temperature range. Its RoHS-compliant and lead-free design also makes it suitable for use in environmentally-sensitive applications and markets adhering to strict regulatory standards.

In summary, the HMC566LP4ETR from Analog Devices Inc. is an ideal choice for designers seeking a high-quality, reliable VCO with excellent frequency control and stability. Its compact form factor, combined with its robust feature set, makes it a versatile component for a multitude of RF applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8508 $69.8508
2+ $57.3135 $114.6270
3+ $55.5224 $166.5672
4+ $53.7314 $214.9256
5+ $51.9403 $259.7015
7+ $46.5672 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess