EN
  • EN
  • DE
  • IT

HMC560ALM3

Part No HMC560ALM3
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GAAS MMIC DBL-BAL MIX SMT, 24 - / RF Mixer IC VSAT Up/Down Converter 22GHz ~ 38GHz 6-LGA-CAV (5.08x5.08)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type VSAT
Frequency 22GHz ~ 38GHz
Number of Mixers 1
Noise Figure 11.5dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 6-TLGA Exposed Pad
Supplier Device Package 6-LGA-CAV (5.08x5.08)
Base Product Number HMC560
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920455-HMC560ALM3
Ultra Librarian 3D Model Ultra Librarian HMC560ALM3 CAD Model

Description

Analog Devices Inc. Presents the HMC560ALM3: A Cutting-Edge Double-Balanced Mixer

The HMC560ALM3 from Analog Devices Inc. is a high-performance, double-balanced mixer that offers a unique combination of versatility and efficiency for RF and IF applications. This advanced component is designed to cater to a wide range of frequency conversion applications within the RF and microwave domains, making it an ideal choice for both commercial and military projects.

Encased in a compact, leadless surface-mount package, the HMC560ALM3 integrates seamlessly into various circuit designs, providing a solution that is both space-saving and reliable. The mixer operates over a broad frequency range, with its RF and LO (Local Oscillator) frequency from 6 GHz to 10 GHz and an IF (Intermediate Frequency) range from DC to 3 GHz. This wide bandwidth allows the HMC560ALM3 to be used in diverse applications, from satellite communications to radar systems, and from test equipment to broadband telecom infrastructure.

One of the key features of the HMC560ALM3 is its exceptional isolation between ports. This characteristic minimizes signal leakage and ensures that the mixer performs optimally by reducing the potential for interference between the RF, LO, and IF signals. The device also boasts a balanced design, which typically leads to better linearity and noise performance compared to unbalanced mixers.

The HMC560ALM3 demonstrates excellent conversion loss performance, which translates to efficient signal translation from one frequency to another with minimal signal degradation. This efficiency is critical in maintaining signal integrity in complex RF systems. Furthermore, the device is characterized by its low LO drive requirement, making it compatible with a broader range of LO sources and simplifying system design.

Engineers and designers looking for a robust and high-quality mixer for their RF and microwave applications will find the HMC560ALM3 from Analog Devices Inc. to be a superior choice. With its wide frequency range, high isolation, and low conversion loss, this mixer stands out as a key component in achieving high-performance signal processing in demanding environments.

For detailed specifications, application support, and ordering information, visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess